Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N5221BE3/TR
1N5221BE3/TR
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
1N5221BE3/TR Datasheet
History Price: $2.61000
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N5221BE3/TR Specification
Specification
Part No
1N5221BE3/TR
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
2.4 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
30 Ohms
Current - Reverse Leakage @ Vr
100 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
1N5221BE3/TR PDF Datasheet
1N5221BE3/TR Datasheet
Click and Download: 1N5221BE3/TR Datasheet
1N5221BE3/TR Related Parts
1N5221
Microchip Technology
ZENER DIODE
1N5221/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221B
onsemi
DIODE ZENER 2.4V 500MW DO35
1N5221B
Microchip Technology
VOLTAGE REGULATOR
1N5221B
SMC Diode Solutions
DIODE ZENER 2.4V 500MW DO35
1N5221B A0G
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
Diodes Inc
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TAP
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TP
Micro Commercial Components
DIODE ZENER 2.4V 500MW DO35
1N5221B-TR
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221BE3/TR Compare Parts
1N5221BE3/TR vs 1N5999B_T50A
1N5221BE3/TR vs 1N5999B/TR
1N5221BE3/TR vs 1N5999B-TP
1N5221BE3/TR vs 1N5999B TR PBFREE
1N5221BE3/TR vs 1N5999B BK PBFREE
1N5221BE3/TR vs 1N5999B
1N5221BE3/TR vs 1N5999B
1N5221BE3/TR vs 1N5999B
1N5221BE3/TR vs 1N5998B_T50R
1N5221BE3/TR vs 1N5998B_T50A
1N5221BE3/TR vs 1N5998BRL
1N5221BE3/TR vs 1N5998B/TR
1N5221BE3/TR vs 1N5998B-TP
1N5221BE3/TR vs 1N5998B BK PBFREE
1N5221BE3/TR vs 1N5998B
1N5221BE3/TR vs 1N5998B
1N5221BE3/TR vs 1N5998B
1N5221BE3/TR vs 1N5997C/TR
1N5221BE3/TR vs 1N5997B_T50R
1N5221BE3/TR vs 1N5997B_T50A
1N5221BE3/TR vs 1N5997B/TR
1N5221BE3/TR vs 1N5997B-TP
1N5221BE3/TR vs 1N5997B TR PBFREE
1N5221BE3/TR vs 1N5997B
1N5221BE3/TR vs 1N5997B
1N5221BE3/TR vs 1N5997B
1N5221BE3/TR vs 1N5996B_T50R
1N5221BE3/TR vs 1N5996B_T50A
1N5221BE3/TR vs 1N5996BRL
1N5221BE3/TR vs 1N5996B/TR
1N5221BE3/TR vs 1N5996B-TP
1N5221BE3/TR vs 1N5996B-1/TR
1N5221BE3/TR vs 1N5996B-1
1N5221BE3/TR vs 1N5996B TR PBFREE
1N5221BE3/TR vs 1N5996B BK PBFREE
1N5221BE3/TR vs 1N5996B
1N5221BE3/TR vs 1N5996B
1N5221BE3/TR vs 1N5996B
1N5221BE3/TR vs 1N5995C/TR
1N5221BE3/TR vs 1N5995B_T50R
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed