2N2985
2N2985
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N2985 Datasheet
History Price: $26.59500
In Stock: 23600
2N2985 Specification
Specification
Part No
2N2985
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
3 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
5 W
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
2N2985 Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2985 Compare Parts
  • 2N2985 vs 2N2993
  • 2N2985 vs 2N2992
  • 2N2985 vs 2N2991
  • 2N2985 vs 2N2990
  • 2N2985 vs 2N2988
  • 2N2985 vs 2N2986
  • 2N2985 vs 2N2984
  • 2N2985 vs 2N2983
  • 2N2985 vs 2N2946AUB/TR
  • 2N2985 vs 2N2946AUB
  • 2N2985 vs 2N2945AUB/TR
  • 2N2985 vs 2N2945AUB
  • 2N2985 vs 2N2944AUB
  • 2N2985 vs 2N2925
  • 2N2985 vs 2N2918A
  • 2N2985 vs 2N2907AUBP/TR
  • 2N2985 vs 2N2907AUBP
  • 2N2985 vs 2N2907AUB/TR
  • 2N2985 vs 2N2907AUB
  • 2N2985 vs 2N2907AUA/TR
  • 2N2985 vs 2N2907AUA
  • 2N2985 vs 2N2907AP
  • 2N2985 vs 2N2907AL
  • 2N2985 vs 2N2907AE4
  • 2N2985 vs 2N2907AE3
  • 2N2985 vs 2N2907A W/GOLD
  • 2N2985 vs 2N2907A PBFREE
  • 2N2985 vs 2N2907A
  • 2N2985 vs 2N2907A
  • 2N2985 vs 2N2907A
  • 2N2985 vs 2N2907
  • 2N2985 vs 2N2907
  • 2N2985 vs 2N2907
  • 2N2985 vs 2N2907
  • 2N2985 vs 2N2907
  • 2N2985 vs 2N2906AUB/TR
  • 2N2985 vs 2N2906AUB
  • 2N2985 vs 2N2906AUA/TR
  • 2N2985 vs 2N2906AL
  • 2N2985 vs 2N2906A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!