GI754-E3/54
GI754-E3/54
Active
Description:  DIODE GEN PURP 400V 6A P600
Manufacturer:  Vishay
Datasheet:   GI754-E3/54 Datasheet
History Price: $0.94000
In Stock: 22400
GI754-E3/54 Specification
Specification
Part No
GI754-E3/54
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
GI754-E3/54 PDF Datasheet
GI754-E3/54 Related Parts
GI750-E3/54
GI750-E3/54
Vishay
DIODE GEN PURP 50V 6A P600
GI750-E3/73
GI750-E3/73
Vishay
DIODE GEN PURP 50V 6A P600
GI751
GI751
NTE Electronics
DIODE GEN PURP 100V 6A AXIAL
GI751-E3/54
GI751-E3/54
Vishay
DIODE GEN PURP 100V 6A P600
GI751-E3/73
GI751-E3/73
Vishay
DIODE GEN PURP 100V 6A P600
GI752
GI752
NTE Electronics
DIODE GEN PURP 200V 6A AXIAL
GI752-E3/54
GI752-E3/54
Vishay
DIODE GEN PURP 200V 6A P600
GI752-E3/73
GI752-E3/73
Vishay
DIODE GEN PURP 200V 6A P600
GI754
GI754
NTE Electronics
DIODE GEN PURP 400V 6A AXIAL
GI754-E3/73
GI754-E3/73
Vishay
DIODE GEN PURP 400V 6A P600
GI756
GI756
NTE Electronics
DIODE GEN PURP 600V 6A AXIAL
GI756-E3/54
GI756-E3/54
Vishay
DIODE GEN PURP 600V 6A P600
GI754-E3/54 Description
The Vishay GI754-E3/54 is a high-performance, general-purpose Schottky barrier rectifier designed for various applications in power electronics. Schottky diodes are known for their low forward voltage drop and fast switching capabilities, making them ideal for use in power supplies, converters, and other electronic circuits where efficiency is critical. Below is a detailed introduction to the Vishay GI754-E3/54, including its specifications and parameters.

## Overview

The GI754-E3/54 is a Schottky rectifier that features a low forward voltage drop and high-speed switching characteristics. It is designed to handle moderate current levels while providing excellent thermal performance. This diode is particularly suitable for applications in power management, including power supplies, DC-DC converters, and battery charging circuits.

## Key Features

1. Schottky Barrier Technology: The GI754 utilizes Schottky barrier technology, which allows for lower forward voltage drop compared to standard diodes. This results in reduced power loss and improved efficiency in electronic circuits.

2. Low Forward Voltage Drop (VF): The diode exhibits a low forward voltage drop, typically around 0.45V at a forward current of 3A. This characteristic is crucial for applications where minimizing power loss is essential.

3. High Switching Speed: The GI754 is designed for fast switching, making it suitable for high-frequency applications. Its rapid response time helps reduce switching losses in power conversion circuits.

4. High Surge Current Capability: The diode can withstand high surge currents, making it robust against transient conditions that may occur in power circuits.

5. Wide Operating Temperature Range: The GI754 is rated for operation over a wide temperature range, ensuring reliable performance in various environmental conditions.

## Specifications

Here are the detailed specifications of the Vishay GI754-E3/54:

- Type: Schottky Barrier Rectifier
- Maximum Reverse Voltage (VR): 40V
- Maximum Forward Current (IF): 7A (at 25°C)
- Maximum Surge Current (IFSM): 50A (for 8.3 ms)
- Forward Voltage Drop (VF): 0.45V (typical at IF = 3A)
- Reverse Recovery Time (trr): Not applicable (Schottky diodes have negligible reverse recovery time)
- Operating Temperature Range: -55°C to +150°C
- Storage Temperature Range: -55°C to +150°C
- Thermal Resistance, Junction to Case (RθJC): 5°C/W
- Package Type: TO-220AB or similar surface mount options

## Applications

The Vishay GI754-E3/54 is suitable for a variety of applications, including:

- Power Supplies: Used in switch-mode power supplies (SMPS) and linear power supplies to rectify AC to DC.
- DC-DC Converters: Ideal for buck, boost, and buck-boost converters where efficiency is critical.
- Battery Chargers: Employed in battery charging circuits to ensure efficient power transfer.
- Solar Inverters: Utilized in solar power systems for rectification and power management.
- Motor Drives: Suitable for use in motor control circuits where fast switching and low losses are required.

## Conclusion

The Vishay GI754-E3/54 is a reliable and efficient Schottky barrier rectifier that meets the demands of modern power electronics applications. With its low forward voltage drop, high surge current capability, and fast switching characteristics, it is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Whether in power supplies, converters, or battery management systems, the GI754 provides the efficiency and reliability needed for today%27s demanding applications.
GI754-E3/54 Compare Parts
  • GI754-E3/54 vs GI758
  • GI754-E3/54 vs GI756-E3/73
  • GI754-E3/54 vs GI756-E3/54
  • GI754-E3/54 vs GI756
  • GI754-E3/54 vs GI754-E3/73
  • GI754-E3/54 vs GI754
  • GI754-E3/54 vs GI752-E3/73
  • GI754-E3/54 vs GI752-E3/54
  • GI754-E3/54 vs GI752
  • GI754-E3/54 vs GI751-E3/73
  • GI754-E3/54 vs GI751-E3/54
  • GI754-E3/54 vs GI751
  • GI754-E3/54 vs GI750-E3/73
  • GI754-E3/54 vs GI750-E3/54
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.