The ON Semiconductor TIP35C is a high-power NPN bipolar junction transistor (BJT) designed for use in a variety of applications, including audio amplifiers, power switching, and general-purpose amplification. This transistor is known for its robustness, high current handling capability, and thermal stability, making it suitable for demanding environments.
## Key Features:
1. Type: NPN Bipolar Junction Transistor
- The TIP35C is an NPN transistor, which means it can be used for switching and amplification in various electronic circuits.
2. Collector-Emitter Voltage (Vce): 60 V
- The maximum collector-emitter voltage is rated at 60 volts, allowing the TIP35C to handle a wide range of voltage applications without breakdown.
3. Collector Current (Ic): 15 A
- The TIP35C can handle a maximum continuous collector current of 15 amperes, making it suitable for high-power applications.
4. Power Dissipation (Pd): 115 W
- With a maximum power dissipation of 115 watts, the TIP35C can effectively manage heat generated during operation, provided adequate heat sinking is used.
5. DC Current Gain (hFE): 20 to 70 (at Ic = 4 A)
- The DC current gain, or beta, of the TIP35C ranges from 20 to 70 at a collector current of 4 A, indicating its efficiency in amplifying input signals.
6. Transition Frequency (fT): 3 MHz
- The transition frequency of 3 MHz indicates the frequency at which the current gain drops to 1, providing insight into the transistor%27s performance in high-frequency applications.
7. Thermal Resistance (RθJC): 1.1 °C/W
- The thermal resistance from junction to case is 1.1 °C/W, which is important for thermal management in high-power applications.
8. Package Type: TO-220
- The TIP35C is available in a TO-220 package, which is designed for easy mounting on heat sinks, facilitating effective heat dissipation.
## Applications:
The TIP35C is widely used in various applications, including:
- Audio Amplifiers: Commonly used in high-power audio amplifier circuits due to its ability to handle significant current and power levels.
- Power Switching: Suitable for switching applications in power supplies and motor control circuits.
- Linear Regulators: Can be used in linear voltage regulator designs where high current output is required.
- General Purpose Amplification: Effective in various amplification applications where high current gain and power handling are necessary.
## Electrical Characteristics:
Here are some key electrical characteristics of the TIP35C:
- Collector-Base Voltage (Vcb): 60 V
- Emitter-Base Voltage (Veb): 5 V
- Base Current (Ib): 5 A (maximum)
- Storage and Operating Temperature: -65 °C to +150 °C
## Conclusion:
The ON Semiconductor TIP35C is a versatile and reliable high-power NPN transistor that is well-suited for a variety of applications requiring robust performance and high current handling. Its combination of high voltage and current ratings, along with its thermal stability, makes it an excellent choice for engineers designing power amplifiers, switching circuits, and other high-performance electronic systems. Proper thermal management and circuit design considerations will ensure optimal performance and longevity of the TIP35C in any application.