☰
TIP35C
TIP35C
Active
Description:  TRANS NPN 100V 25A TO247-3
Manufacturer:  STMicroelectronics
Datasheet:   TIP35C Datasheet
History Price: $2.53000
In Stock: 6160
TIP35C Specification
Specification
Part No
TIP35C
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
25 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 15A, 4V
Power - Max
125 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-247-3
Supplier Device Package
TO-247-3
TIP35C PDF Datasheet
TIP35C Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP35C Description
The ON Semiconductor TIP35C is a high-power NPN bipolar junction transistor (BJT) designed for use in a variety of applications, including audio amplifiers, power switching, and general-purpose amplification. This transistor is known for its robustness, high current handling capability, and thermal stability, making it suitable for demanding environments.

## Key Features:

1. Type: NPN Bipolar Junction Transistor
- The TIP35C is an NPN transistor, which means it can be used for switching and amplification in various electronic circuits.

2. Collector-Emitter Voltage (Vce): 60 V
- The maximum collector-emitter voltage is rated at 60 volts, allowing the TIP35C to handle a wide range of voltage applications without breakdown.

3. Collector Current (Ic): 15 A
- The TIP35C can handle a maximum continuous collector current of 15 amperes, making it suitable for high-power applications.

4. Power Dissipation (Pd): 115 W
- With a maximum power dissipation of 115 watts, the TIP35C can effectively manage heat generated during operation, provided adequate heat sinking is used.

5. DC Current Gain (hFE): 20 to 70 (at Ic = 4 A)
- The DC current gain, or beta, of the TIP35C ranges from 20 to 70 at a collector current of 4 A, indicating its efficiency in amplifying input signals.

6. Transition Frequency (fT): 3 MHz
- The transition frequency of 3 MHz indicates the frequency at which the current gain drops to 1, providing insight into the transistor%27s performance in high-frequency applications.

7. Thermal Resistance (RθJC): 1.1 °C/W
- The thermal resistance from junction to case is 1.1 °C/W, which is important for thermal management in high-power applications.

8. Package Type: TO-220
- The TIP35C is available in a TO-220 package, which is designed for easy mounting on heat sinks, facilitating effective heat dissipation.

## Applications:

The TIP35C is widely used in various applications, including:

- Audio Amplifiers: Commonly used in high-power audio amplifier circuits due to its ability to handle significant current and power levels.
- Power Switching: Suitable for switching applications in power supplies and motor control circuits.
- Linear Regulators: Can be used in linear voltage regulator designs where high current output is required.
- General Purpose Amplification: Effective in various amplification applications where high current gain and power handling are necessary.

## Electrical Characteristics:

Here are some key electrical characteristics of the TIP35C:

- Collector-Base Voltage (Vcb): 60 V
- Emitter-Base Voltage (Veb): 5 V
- Base Current (Ib): 5 A (maximum)
- Storage and Operating Temperature: -65 °C to +150 °C

## Conclusion:

The ON Semiconductor TIP35C is a versatile and reliable high-power NPN transistor that is well-suited for a variety of applications requiring robust performance and high current handling. Its combination of high voltage and current ratings, along with its thermal stability, makes it an excellent choice for engineers designing power amplifiers, switching circuits, and other high-performance electronic systems. Proper thermal management and circuit design considerations will ensure optimal performance and longevity of the TIP35C in any application.
TIP35C Compare Parts
  • TIP35C vs TIP50G
  • TIP35C vs TIP50
  • TIP35C vs TIP50
  • TIP35C vs TIP50
  • TIP35C vs TIP49TU
  • TIP35C vs TIP49 TR
  • TIP35C vs TIP49 SL
  • TIP35C vs TIP49
  • TIP35C vs TIP49
  • TIP35C vs TIP49
  • TIP35C vs TIP49
  • TIP35C vs TIP49
  • TIP35C vs TIP48TU
  • TIP35C vs TIP48TU
  • TIP35C vs TIP48G
  • TIP35C vs TIP48
  • TIP35C vs TIP48
  • TIP35C vs TIP48
  • TIP35C vs TIP48
  • TIP35C vs TIP47TU
  • TIP35C vs TIP47TU
  • TIP35C vs TIP47G
  • TIP35C vs TIP47-BP
  • TIP35C vs TIP47 SL
  • TIP35C vs TIP47
  • TIP35C vs TIP47
  • TIP35C vs TIP47
  • TIP35C vs TIP47
  • TIP35C vs TIP47
  • TIP35C vs TIP42G
  • TIP35C vs TIP42CTU
  • TIP35C vs TIP42CTU
  • TIP35C vs TIP42CN
  • TIP35C vs TIP42CG
  • TIP35C vs TIP42C-BP
  • TIP35C vs TIP42C SL PBFREE
  • TIP35C vs TIP42C PBFREE
  • TIP35C vs TIP42C
  • TIP35C vs TIP42C
  • TIP35C vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time