1SV233-TB-E
1SV233-TB-E
Obsolete
Description:  RF DIODE PIN 50V 150MW 3CP
Manufacturer:  onsemi
Datasheet:   1SV233-TB-E Datasheet
History Price: $0.15000
In Stock: 17600
1SV233-TB-E Specification
Specification
Part No
1SV233-TB-E
Category
Diodes - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
50V
Current - Max
50 mA
Capacitance @ Vr, F
0.23pF @ 50V, 1MHz
Resistance @ If, F
5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
150 mW
Operating Temperature
125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
3-CP
1SV233-TB-E PDF Datasheet
1SV233-TB-E Related Parts
1SV234-TB-E
1SV234-TB-E
onsemi
RF DIODE PIN 50V 150MW CP
1SV246-TL-E
1SV246-TL-E
onsemi
RF DIODE PIN 50V 100MW MCP
1SV246-TL-EX
1SV246-TL-EX
onsemi
1SV246 - PIN DIODE
1SV249-TL-E
1SV249-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV250-TB-E
1SV250-TB-E
onsemi
PIN DIODE
1SV251-TB-E
1SV251-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV263-TL-E
1SV263-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV264-TL-E
1SV264-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV267-FRD-TB-E
1SV267-FRD-TB-E
onsemi
PIN DIODE
1SV267-TB-E
1SV267-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV271TPH3F
1SV271TPH3F
Toshiba Semiconductor
RF DIODE PIN 50V USC
1SV307(TPH3,F)
1SV307(TPH3,F)
Toshiba Semiconductor
RF DIODE STANDARD 30V USC
1SV233-TB-E Description
The onsemi 1SV233-TB-E is a high-performance, small-signal diode designed for a variety of electronic applications. This diode is primarily used for signal processing, switching, and protection in systems requiring low forward voltage and fast switching speeds. Below is a detailed professional overview of the 1SV233-TB-E, including its key specifications, features, and applications.

## Product Overview

The 1SV233-TB-E is a small-signal diode designed for high-speed switching and low-forward-voltage applications. It is commonly used in a range of electronic circuits, such as RF circuits, voltage regulation, and signal rectification, where fast switching times and low power consumption are crucial. Its small package size and excellent electrical characteristics make it an ideal choice for modern, compact, high-density designs.

## Key Specifications

* Reverse Voltage: The 1SV233-TB-E has a maximum reverse voltage of 100V, which means it can withstand voltage reversals up to this value without breaking down. This is typical for small-signal diodes used in signal rectification and protection applications.

* Forward Current: The diode is rated for a maximum forward current of 100mA, providing reliable performance in circuits requiring low current for signal processing.

* Forward Voltage: It has a low forward voltage drop of 0.75V at a current of 1mA, which minimizes power loss and ensures efficiency, especially in low-power circuits. This low forward voltage makes it ideal for applications that require minimal voltage drop across the diode during operation.

* Reverse Recovery Time: The 1SV233-TB-E features a reverse recovery time of 4 ns, which indicates its fast switching characteristics. This is critical in high-speed applications, such as RF systems, where quick turn-on and turn-off transitions are necessary for optimal signal integrity.

* Package Type: The diode comes in a SOT-23 package, which is a small surface-mount package suitable for modern, compact PCB designs. The SOT-23 package is widely used in applications where board space is limited, and high-density components are required.

* Operating Temperature Range: The 1SV233-TB-E is designed to operate within a temperature range of -55°C to +125°C, making it suitable for use in both industrial and consumer electronics, where components may be subjected to extreme temperature variations.

* Capacitance: The device has a junction capacitance of 4pF at a reverse voltage of 25V. This low capacitance is beneficial for high-frequency applications, ensuring minimal signal loss and distortion.

## Integrated Features

* High-Speed Switching: The 1SV233-TB-E is designed to handle high-speed switching operations, making it well-suited for RF applications, signal processing, and rectification in high-frequency circuits. Its low reverse recovery time ensures efficient performance even in fast-switching environments.

* Low Power Consumption: The low forward voltage drop of this diode reduces power losses in the circuit, making it ideal for low-power designs, where energy efficiency is important. This makes the 1SV233-TB-E a good choice for battery-operated devices and energy-efficient systems.

* Small Package Size: With its SOT-23 package, the 1SV233-TB-E is compact and space-efficient. This small form factor allows for high-density PCB designs, which are common in modern consumer electronics, smartphones, and portable devices.

* Low Capacitance: The low junction capacitance enhances the performance in high-frequency applications, reducing the distortion and losses associated with higher capacitance diodes. This makes it an ideal component for RF circuits, signal mixing, and communication systems.

## Applications

The 1SV233-TB-E is suitable for a wide range of applications, particularly where fast switching, low power loss, and small package size are essential. Some of its primary use cases include:

* Signal Rectification: It is commonly used in low-voltage signal rectifiers, particularly in RF and communication circuits, to convert alternating signals into DC voltage while maintaining high efficiency.
* Switching Circuits: The fast switching characteristics of this diode make it ideal for use in switching applications, such as logic gates, signal switching, and digital circuits, where quick response times are critical.
* Protection Circuits: The 1SV233-TB-E can be used in protection circuits to safeguard sensitive components from voltage spikes or transients. It is often used in conjunction with other components to create robust over-voltage protection systems.
* RF and Communication Systems: The 1SV233-TB-E is well-suited for use in radio-frequency (RF) circuits, where its low capacitance and fast switching speed ensure minimal signal degradation and high-frequency performance.
* Power Supply Circuits: It is often employed in power supply applications where low forward voltage is needed to ensure efficient voltage regulation and minimal energy loss in low-power systems.

## Performance Characteristics

* Low Forward Voltage: The low forward voltage of the 1SV233-TB-E reduces power dissipation, especially in low-current circuits. This feature is important in energy-efficient systems that operate at low voltages.
* Fast Recovery Time: With a reverse recovery time of just 4 ns, this diode can switch rapidly between conducting and non-conducting states. This is essential in high-speed circuits where quick transitions are needed for optimal signal integrity.
* Compact and Reliable: The SOT-23 package offers excellent reliability in high-density designs. The diode’s performance remains stable under varying operating conditions, including temperature and voltage fluctuations.

## Reliability and Durability

* High Thermal Stability: The 1SV233-TB-E is designed to operate reliably over a wide temperature range of -55°C to +125°C, which is crucial for industrial and automotive applications that require components to perform under harsh conditions.
* Long-Term Reliability: The device is engineered for long-term performance, ensuring that it can operate reliably over extended periods without degradation in performance, even in high-frequency or high-voltage circuits.
* Surge Protection: While not designed as a primary surge protection diode, the 1SV233-TB-E is capable of withstanding short-duration voltage surges due to its fast switching capability, making it suitable for transient voltage suppression in sensitive circuits.

## Conclusion

The onsemi 1SV233-TB-E is a versatile, high-performance small-signal diode suitable for a wide range of applications. With its low forward voltage, fast switching characteristics, low capacitance, and compact SOT-23 package, it is ideal for use in RF circuits, signal rectification, switching applications, and voltage protection. Its high reliability, low power consumption, and excellent thermal stability make it a great choice for both consumer and industrial applications, including communication systems, power supplies, and automotive electronics.
1SV233-TB-E Compare Parts
  • 1SV233-TB-E vs 1SV315-TL-E
  • 1SV233-TB-E vs 1SV307(TPH3,F)
  • 1SV233-TB-E vs 1SV271TPH3F
  • 1SV233-TB-E vs 1SV267-TB-E
  • 1SV233-TB-E vs 1SV267-FRD-TB-E
  • 1SV233-TB-E vs 1SV264-TL-E
  • 1SV233-TB-E vs 1SV263-TL-E
  • 1SV233-TB-E vs 1SV251-TB-E
  • 1SV233-TB-E vs 1SV250-TB-E
  • 1SV233-TB-E vs 1SV249-TL-E
  • 1SV233-TB-E vs 1SV246-TL-EX
  • 1SV233-TB-E vs 1SV246-TL-E
  • 1SV233-TB-E vs 1SV234-TB-E
  • 1SV233-TB-E vs 1SV308,L3F
  • 1SV233-TB-E vs 1SV308(TH3,F)
  • 1SV233-TB-E vs 1SV298H-TL-E
  • 1SV233-TB-E vs 1SV268-TD-E
  • 1SV233-TB-E vs 1SV246-TL-EX
  • 1SV233-TB-E vs 1SV298H-TL-E
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!