1SV234-TB-E
1SV234-TB-E
Obsolete
Description:  RF DIODE PIN 50V 150MW CP
Manufacturer:  onsemi
Datasheet:   1SV234-TB-E Datasheet
History Price: $0.15000
In Stock: 34000
1SV234-TB-E Specification
Specification
Part No
1SV234-TB-E
Category
Diodes - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
50V
Current - Max
50 mA
Capacitance @ Vr, F
0.23pF @ 50V, 1MHz
Resistance @ If, F
5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
150 mW
Operating Temperature
125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
1SV234-TB-E PDF Datasheet
1SV234-TB-E Related Parts
1SV233-TB-E
1SV233-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV246-TL-E
1SV246-TL-E
onsemi
RF DIODE PIN 50V 100MW MCP
1SV246-TL-EX
1SV246-TL-EX
onsemi
1SV246 - PIN DIODE
1SV249-TL-E
1SV249-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV250-TB-E
1SV250-TB-E
onsemi
PIN DIODE
1SV251-TB-E
1SV251-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV263-TL-E
1SV263-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV264-TL-E
1SV264-TL-E
onsemi
RF DIODE PIN 50V 100MW 3MCP
1SV267-FRD-TB-E
1SV267-FRD-TB-E
onsemi
PIN DIODE
1SV267-TB-E
1SV267-TB-E
onsemi
RF DIODE PIN 50V 150MW 3CP
1SV271TPH3F
1SV271TPH3F
Toshiba Semiconductor
RF DIODE PIN 50V USC
1SV307(TPH3,F)
1SV307(TPH3,F)
Toshiba Semiconductor
RF DIODE STANDARD 30V USC
1SV234-TB-E Description
onsemi 1SV234-TB-E Overview

The 1SV234-TB-E is a high-performance Schottky barrier diode (SBD) designed by onsemi for efficient power rectification and switching applications. Schottky diodes are widely known for their low forward voltage drop, fast switching speed, and high efficiency, making them ideal for use in low-voltage, high-frequency systems where power loss and switching speed are critical. The 1SV234-TB-E is optimized for a variety of consumer, industrial, and automotive applications, offering robust performance and reliable operation.

Key Specifications

* Reverse Voltage (V\_R): 40V

* The 1SV234-TB-E is rated for a maximum reverse voltage of 40V, which makes it ideal for use in low-voltage power conversion and rectification applications.

* Forward Voltage (V\_F): 0.45V @ 1A

* With a low forward voltage drop of 0.45V at a current of 1A, this Schottky diode ensures minimal power loss during conduction, improving overall efficiency in power-sensitive circuits.

* Forward Current (I\_F): 1A

* The diode can handle a continuous forward current of up to 1A, making it suitable for driving moderate current loads without excessive heating or performance degradation.

* Reverse Leakage Current (I\_R): 1 µA @ 40V

* The 1SV234-TB-E exhibits low reverse leakage current of just 1 µA when reverse biased at 40V, reducing energy loss and improving efficiency during the off-state.

* Package Type: SOD-523

* The diode is packaged in the SOD-523 form factor, a small and compact package ideal for space-constrained designs. This package type provides good thermal dissipation and is commonly used in surface-mount applications.

* Operating Temperature Range (T\_j): -55°C to +150°C

* The device operates in a wide temperature range, from -55°C to +150°C, which ensures reliable performance in harsh environments, such as automotive, industrial, and outdoor electronics applications.

* Thermal Resistance (R\_thJC): 250°C/W

* The thermal resistance value of 250°C/W indicates the device’s ability to dissipate heat effectively during operation, helping prevent thermal issues and improve system reliability.

* Capacitance (C\_d): 18 pF @ 0V, 1MHz

* The 1SV234-TB-E features a relatively low capacitance of 18 pF, which allows for fast switching speeds and makes it suitable for high-frequency applications where low capacitance is critical to maintain efficiency.

Features and Benefits

1. Low Forward Voltage Drop (V\_F)

* The 0.45V forward voltage drop is a key feature that minimizes energy loss during operation. In power-sensitive applications like power supplies, chargers, and converters, this low voltage drop translates into higher efficiency and lower operating costs.

2. Fast Switching Speed

* The 1SV234-TB-E is designed for fast switching, which allows it to handle high-frequency signals and quickly switch between conducting and non-conducting states. This is particularly important in high-speed switching power supplies, PWM (pulse-width modulation) circuits, and RF (radio-frequency) systems.

3. Low Reverse Leakage Current

* The diode’s low reverse leakage current (1 µA) ensures minimal energy loss when the diode is reverse-biased, making it highly efficient in systems that require minimal quiescent power consumption.

4. Wide Operating Temperature Range

* The wide operating temperature range of -55°C to +150°C ensures that the 1SV234-TB-E can function reliably in extreme environments. This is particularly valuable for applications in automotive electronics, industrial equipment, and outdoor systems.

5. Compact and Reliable Packaging

* The SOD-523 package is small and efficient, suitable for surface-mount technology (SMT) applications where space is at a premium. Despite its small size, the package provides good thermal performance, which helps the device handle moderate power levels without overheating.

6. Efficient Power Rectification

* Due to its Schottky construction, the 1SV234-TB-E offers efficient power rectification, making it ideal for use in power conversion circuits, including AC-DC rectifiers, DC-DC converters, and switch-mode power supplies (SMPS).

7. Improved Reliability

* Schottky diodes like the 1SV234-TB-E have fewer junctions than traditional PN diodes, which reduces the likelihood of failure due to thermal stress or switching transients, enhancing system reliability in demanding applications.

Applications

1. Power Supplies and Converters

* The 1SV234-TB-E is widely used in switching power supplies (SMPS), DC-DC converters, and AC-DC rectifiers. Its low forward voltage and fast switching characteristics improve the overall efficiency and performance of power conversion systems.

2. Automotive Electronics

* The device is well-suited for automotive applications, including battery management systems, power inverters, and power regulation circuits. Its high-temperature tolerance and reliability in harsh environments make it ideal for use in the automotive industry.

3. Battery Chargers

* Schottky diodes like the 1SV234-TB-E are commonly used in battery charging circuits, where their low forward voltage drop ensures efficient power transfer with minimal heat generation, improving charging efficiency and safety.

4. LED Drivers

* The 1SV234-TB-E is used in LED driver circuits for DC-DC conversion, where efficiency is crucial for extending the lifespan of the LEDs and reducing heat in the system.

5. RF and High-Frequency Circuits

* Due to its fast switching speed and low capacitance, this diode is suitable for use in RF and high-frequency circuits, including RF rectifiers and mixers, where rapid switching and low power loss are essential.

6. Consumer Electronics

* The device is ideal for use in a wide range of consumer electronics, including mobile phone chargers, power adapters, and digital audio players, where efficient rectification and power management are required.

7. Industrial Power Systems

* The 1SV234-TB-E is also used in industrial power systems, such as motor drives, power control modules, and industrial automation circuits, where reliability, low loss, and efficient operation are necessary.

Conclusion

The onsemi 1SV234-TB-E is a versatile, high-performance Schottky diode offering low forward voltage, fast switching capabilities, and low reverse leakage current. Its broad range of features, such as a wide operating temperature range, high efficiency, and reliable packaging, makes it ideal for a variety of applications, including power supplies, automotive electronics, battery chargers, and high-frequency circuits. Its compact form factor, combined with efficient power rectification and low energy loss, positions it as an excellent choice for energy-efficient, high-reliability systems across multiple industries.
1SV234-TB-E Compare Parts
  • 1SV234-TB-E vs 1SV315-TL-E
  • 1SV234-TB-E vs 1SV307(TPH3,F)
  • 1SV234-TB-E vs 1SV271TPH3F
  • 1SV234-TB-E vs 1SV267-TB-E
  • 1SV234-TB-E vs 1SV267-FRD-TB-E
  • 1SV234-TB-E vs 1SV264-TL-E
  • 1SV234-TB-E vs 1SV263-TL-E
  • 1SV234-TB-E vs 1SV251-TB-E
  • 1SV234-TB-E vs 1SV250-TB-E
  • 1SV234-TB-E vs 1SV249-TL-E
  • 1SV234-TB-E vs 1SV246-TL-EX
  • 1SV234-TB-E vs 1SV246-TL-E
  • 1SV234-TB-E vs 1SV233-TB-E
  • 1SV234-TB-E vs 1SV308,L3F
  • 1SV234-TB-E vs 1SV308(TH3,F)
  • 1SV234-TB-E vs 1SV298H-TL-E
  • 1SV234-TB-E vs 1SV268-TD-E
  • 1SV234-TB-E vs 1SV246-TL-EX
  • 1SV234-TB-E vs 1SV298H-TL-E
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!