2N5770_D75Z
2N5770_D75Z
Obsolete
Description:  RF TRANS NPN 15V TO92-3
Manufacturer:  onsemi
Datasheet:   2N5770_D75Z Datasheet
History Price: Obsolete
In Stock: 22800
2N5770_D75Z Specification
Specification
Part No
2N5770_D75Z
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
15V
Frequency - Transition
-
Noise Figure (dB Typ @ f)
6dB @ 60MHz
Gain
15dB
Power - Max
350mW
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 8mA, 10V
Current - Collector (Ic) (Max)
50mA
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
2N5770_D75Z PDF Datasheet
2N5770_D75Z Related Parts
2N5109 PBFREE
2N5109 PBFREE
Central Semiconductor
RF TRANS NPN 20V 1.2GHZ TO39
2N5583
2N5583
Solid State
PNP SIL RF TO39
2N5770
2N5770
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D26Z
2N5770_D26Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D27Z
2N5770_D27Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D74Z
2N5770_D74Z
onsemi
RF TRANS NPN 15V TO92-3
2N5031
2N5031
Microsemi Corporation
RF TRANS NPN 10V 400MHZ TO72
2N5109UB BK
2N5109UB BK
Central Semiconductor
RF TRANS NPN 20V 1.2GHZ TO39
2N5179
2N5179
Microsemi Corporation
RF TRANS NPN 12V 200MHZ TO72
2N5179 PBFREE
2N5179 PBFREE
Central Semiconductor
RF TRANS NPN 12V 2GHZ TO72
2N5770 PBFREE
2N5770 PBFREE
Central Semiconductor
RF TRANS NPN 15V 900MHZ TO92
2N5770_D75Z Compare Parts
  • 2N5770_D75Z vs 2N5770_D27Z
  • 2N5770_D75Z vs 2N5770_D26Z
  • 2N5770_D75Z vs 2N5770
  • 2N5770_D75Z vs 2N5583
  • 2N5770_D75Z vs 2N5109 PBFREE
  • 2N5770_D75Z vs 2N5770 PBFREE
  • 2N5770_D75Z vs 2N5179 PBFREE
  • 2N5770_D75Z vs 2N5179
  • 2N5770_D75Z vs 2N5109UB BK
  • 2N5770_D75Z vs 2N5031
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.