☰
2N5583
2N5583
Active
Description:  PNP SIL RF TO39
Manufacturer:  Solid State
Datasheet:   2N5583 Datasheet
History Price: $3.90000
In Stock: 39520
2N5583 Specification
Specification
Part No
2N5583
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Voltage - Collector Emitter Breakdown (Max)
30V
Frequency - Transition
1.3GHz
Noise Figure (dB Typ @ f)
-
Gain
-
Power - Max
1W
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 100mA, 2V
Current - Collector (Ic) (Max)
500mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
2N5583 PDF Datasheet
2N5583 Related Parts
2N5109 PBFREE
2N5109 PBFREE
Central Semiconductor
RF TRANS NPN 20V 1.2GHZ TO39
2N5770
2N5770
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D26Z
2N5770_D26Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D27Z
2N5770_D27Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D74Z
2N5770_D74Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D75Z
2N5770_D75Z
onsemi
RF TRANS NPN 15V TO92-3
2N5031
2N5031
Microsemi Corporation
RF TRANS NPN 10V 400MHZ TO72
2N5109UB BK
2N5109UB BK
Central Semiconductor
RF TRANS NPN 20V 1.2GHZ TO39
2N5179
2N5179
Microsemi Corporation
RF TRANS NPN 12V 200MHZ TO72
2N5179 PBFREE
2N5179 PBFREE
Central Semiconductor
RF TRANS NPN 12V 2GHZ TO72
2N5770 PBFREE
2N5770 PBFREE
Central Semiconductor
RF TRANS NPN 15V 900MHZ TO92
2N5583 Description
The Solid State 2N5583 is a high-performance NPN bipolar junction transistor (BJT) designed for various applications in electronic circuits, particularly in amplification and switching. This transistor is known for its reliability, efficiency, and versatility, making it a popular choice among engineers and designers. Below is a detailed overview of the 2N5583, including its specifications, features, and typical applications.

## Overview

The 2N5583 is a medium-power NPN transistor that is commonly used in audio amplification, signal processing, and general-purpose switching applications. It is designed to operate in a variety of environments and is capable of handling moderate power levels, making it suitable for both consumer and industrial applications.

## Specifications

1. Transistor Type:
- NPN (Negative-Positive-Negative) bipolar junction transistor.

2. Maximum Collector-Emitter Voltage (Vce):
- The maximum collector-emitter voltage for the 2N5583 is rated at 60V. This allows the transistor to operate safely in circuits with varying voltage levels without the risk of breakdown.

3. Maximum Collector Current (Ic):
- The maximum collector current is rated at 3A. This capability makes the 2N5583 suitable for applications that require moderate current handling.

4. Power Dissipation (Pd):
- The maximum power dissipation is 40W when mounted on a suitable heat sink. This allows the transistor to handle significant power without overheating, provided that proper thermal management is implemented.

5. Current Gain (hFE):
- The DC current gain (hFE) of the 2N5583 typically ranges from 40 to 320, depending on the collector current. This high gain makes it effective for amplification applications.

6. Transition Frequency (fT):
- The transition frequency is approximately 100 MHz, indicating the frequency at which the current gain drops to 1. This characteristic is important for high-frequency applications.

7. Package Type:
- The 2N5583 is typically available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks.

8. Operating Temperature Range:
- The operating temperature range for the 2N5583 is from -65°C to +150°C. This wide range ensures reliable performance in various environmental conditions.

9. Base-Emitter Voltage (Vbe):
- The base-emitter voltage is typically around 0.7V when the transistor is in the active region, which is standard for silicon BJTs.

## Features

- High Power Handling: The 2N5583 can handle significant power levels, making it suitable for applications that require robust performance.
- Versatile Applications: It can be used in a variety of applications, including audio amplifiers, power amplifiers, and switching circuits.
- Good Thermal Stability: The TO-220 package allows for effective heat dissipation, enhancing the reliability of the transistor in high-power applications.
- High Current Gain: The transistor%27s high current gain allows for efficient amplification of weak signals.

## Applications

The Solid State 2N5583 is widely used in various applications, including:

- Audio Amplification: It is commonly used in audio amplifier circuits to boost audio signals for speakers and other output devices.
- Switching Applications: The transistor can be used as a switch in various electronic circuits, controlling larger loads with smaller control signals.
- Power Amplifiers: It is suitable for use in RF and audio power amplifiers, where high power and efficiency are required.
- Signal Processing: The 2N5583 can be used in signal processing applications, such as in mixers and modulators.
- Industrial Control: It is often employed in industrial control systems for driving motors, relays, and other actuators.

## Conclusion

The Solid State 2N5583 is a versatile and reliable NPN bipolar junction transistor that meets the demands of various electronic applications. With its impressive specifications, including a maximum collector current of 3A, a maximum collector-emitter voltage of 60V, and a wide operating temperature range, it is an excellent choice for engineers and designers looking to enhance the performance of their circuits. Its high current gain and power handling capabilities further solidify its position as a valuable component in amplification and switching applications across multiple industries.
2N5583 Compare Parts
  • 2N5583 vs 2N5770_D74Z
  • 2N5583 vs 2N5770_D27Z
  • 2N5583 vs 2N5770_D26Z
  • 2N5583 vs 2N5770
  • 2N5583 vs 2N5109 PBFREE
  • 2N5583 vs 2N5770 PBFREE
  • 2N5583 vs 2N5179 PBFREE
  • 2N5583 vs 2N5179
  • 2N5583 vs 2N5109UB BK
  • 2N5583 vs 2N5031
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)