2N6027G
2N6027G
Obsolete
Description:  TRANS PROG UNIJUNCT 40V TO92
Manufacturer:  onsemi
Datasheet:   2N6027G Datasheet
History Price: Obsolete
In Stock: 6400
2N6027G Specification
Specification
Part No
2N6027G
Category
Transistors - Programmable Unijunction
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
40V
Power Dissipation (Max)
300 mW
Voltage - Output
11V
Voltage - Offset (Vt)
1.6 V
Current - Gate to Anode Leakage (Igao)
10 nA
Current - Valley (Iv)
50 μA
Current - Peak
2 μA
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
2N6027G Related Parts
2N6027 PBFREE
2N6027 PBFREE
Central Semiconductor
PROGRAMMABLE UJT 40V TO226-3
2N6027RL1
2N6027RL1
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6027RL1G
2N6027RL1G
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6027RLRA
2N6027RLRA
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6027RLRAG
2N6027RLRAG
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6028
2N6028
NTE Electronics
T-PROG UNIJUNCTION
2N6028 PBFREE
2N6028 PBFREE
Central Semiconductor
PROGRAMMABLE UJT 40V TO226-3
2N6028G
2N6028G
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6028RLRA
2N6028RLRA
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6028RLRAG
2N6028RLRAG
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6028RLRMG
2N6028RLRMG
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6028RLRP
2N6028RLRP
onsemi
THYRISTOR PROG UNIJUNCT 40V TO92
2N6027G Compare Parts
  • 2N6027G vs 2N6028RLRP
  • 2N6027G vs 2N6028RLRMG
  • 2N6027G vs 2N6028RLRAG
  • 2N6027G vs 2N6028RLRA
  • 2N6027G vs 2N6028G
  • 2N6027G vs 2N6028 PBFREE
  • 2N6027G vs 2N6028
  • 2N6027G vs 2N6027RLRAG
  • 2N6027G vs 2N6027RLRA
  • 2N6027G vs 2N6027RL1G
  • 2N6027G vs 2N6027RL1
  • 2N6027G vs 2N6027 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!