DSK10C-ET1
DSK10C-ET1
Obsolete
Description:  DIODE GEN PURP 200V 1A AXIAL
Manufacturer:  onsemi
Datasheet:   DSK10C-ET1 Datasheet
History Price: Obsolete
In Stock: 38000
DSK10C-ET1 Specification
Specification
Part No
DSK10C-ET1
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
R-1, Axial
Supplier Device Package
-
Operating Temperature - Junction
150 ℃ (Max)
DSK10C-ET1 PDF Datasheet
DSK10C-ET1 Related Parts
DSK10B
DSK10B
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-AT1
DSK10B-AT1
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-BT
DSK10B-BT
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10C
DSK10C
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-AT1
DSK10C-AT1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-BT
DSK10C-BT
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10E
DSK10E
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-AT1
DSK10E-AT1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-BT
DSK10E-BT
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-ET1
DSK10E-ET1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10G-BT
DSK10G-BT
onsemi
RECTIFIER DIODE, 1A, 600V
DSK10B
DSK10B
SANYO Semiconductor
DIODE GEN PURP 100V 1A
DSK10C-ET1 Compare Parts
  • DSK10C-ET1 vs DSK10E-BT
  • DSK10C-ET1 vs DSK10E-AT1
  • DSK10C-ET1 vs DSK10E
  • DSK10C-ET1 vs DSK10C-BT
  • DSK10C-ET1 vs DSK10C-AT1
  • DSK10C-ET1 vs DSK10C
  • DSK10C-ET1 vs DSK10B-BT
  • DSK10C-ET1 vs DSK10B-AT1
  • DSK10C-ET1 vs DSK10B
  • DSK10C-ET1 vs DSK10G-BT
  • DSK10C-ET1 vs DSK36
  • DSK10C-ET1 vs DSK34
  • DSK10C-ET1 vs DSK310
  • DSK10C-ET1 vs DSK26
  • DSK10C-ET1 vs DSK24
  • DSK10C-ET1 vs DSK22
  • DSK10C-ET1 vs DSK210
  • DSK10C-ET1 vs DSK16
  • DSK10C-ET1 vs DSK14
  • DSK10C-ET1 vs DSK120
  • DSK10C-ET1 vs DSK12
  • DSK10C-ET1 vs DSK115
  • DSK10C-ET1 vs DSK110
  • DSK10C-ET1 vs DSK10B
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…