DSK10B
DSK10B
Obsolete
Description:  DIODE GEN PURP 100V 1A AXIAL
Manufacturer:  onsemi
Datasheet:   DSK10B Datasheet
History Price: $0.07000
In Stock: 39600
DSK10B Specification
Specification
Part No
DSK10B
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
-
Operating Temperature - Junction
150 ℃ (Max)
DSK10B PDF Datasheet
DSK10B Related Parts
DSK10B-AT1
DSK10B-AT1
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-BT
DSK10B-BT
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10C
DSK10C
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-AT1
DSK10C-AT1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-BT
DSK10C-BT
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-ET1
DSK10C-ET1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10E
DSK10E
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-AT1
DSK10E-AT1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-BT
DSK10E-BT
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-ET1
DSK10E-ET1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10G-BT
DSK10G-BT
onsemi
RECTIFIER DIODE, 1A, 600V
DSK110
DSK110
MDD
DIODE SCHOTTKY 100V 1A SOD123FL
DSK10B Compare Parts
  • DSK10B vs DSK10E-BT
  • DSK10B vs DSK10E-AT1
  • DSK10B vs DSK10E
  • DSK10B vs DSK10C-ET1
  • DSK10B vs DSK10C-BT
  • DSK10B vs DSK10C-AT1
  • DSK10B vs DSK10C
  • DSK10B vs DSK10B-BT
  • DSK10B vs DSK10B-AT1
  • DSK10B vs DSK10G-BT
  • DSK10B vs DSK36
  • DSK10B vs DSK34
  • DSK10B vs DSK310
  • DSK10B vs DSK26
  • DSK10B vs DSK24
  • DSK10B vs DSK22
  • DSK10B vs DSK210
  • DSK10B vs DSK16
  • DSK10B vs DSK14
  • DSK10B vs DSK120
  • DSK10B vs DSK12
  • DSK10B vs DSK115
  • DSK10B vs DSK110
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!