MBR0530T3
MBR0530T3
Obsolete
Description:  DIODE SCHOTTKY 30V 500MA SOD123
Manufacturer:  onsemi
Datasheet:   MBR0530T3 Datasheet
History Price: Obsolete
In Stock: 2400
MBR0530T3 Specification
Specification
Part No
MBR0530T3
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
Current - Average Rectified (Io)
500mA
Voltage - Forward (Vf) (Max) @ If
430 mV @ 500 mA
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
130 μA @ 30 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SOD-123
Supplier Device Package
SOD-123
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
MBR0530T3 PDF Datasheet
MBR0530T3 Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530T3 Compare Parts
  • MBR0530T3 vs MBRX0540-TP
  • MBR0530T3 vs MBRX0530-TP
  • MBR0530T3 vs MBRX0520-TP
  • MBR0530T3 vs MBRX02560-TP
  • MBR0530T3 vs MBRX02550-TP
  • MBR0530T3 vs MBRX02540-TP
  • MBR0530T3 vs MBRX02530-TP
  • MBR0530T3 vs MBRX02520-TP
  • MBR0530T3 vs MBRS540T3G
  • MBR0530T3 vs MBRS540T3
  • MBR0530T3 vs MBRS540PT3G
  • MBR0530T3 vs MBRS4201T3G
  • MBR0530T3 vs MBRS4201T3
  • MBR0530T3 vs MBRS4201PT3G
  • MBR0530T3 vs MBRS410LT3G
  • MBR0530T3 vs MBRS410ET3G
  • MBR0530T3 vs MBRS410ET3
  • MBR0530T3 vs MBRS360TR
  • MBR0530T3 vs MBRS360T3H
  • MBR0530T3 vs MBRS360T3G
  • MBR0530T3 vs MBRS360PT3G
  • MBR0530T3 vs MBRS360BT3G
  • MBR0530T3 vs MBRS340TR
  • MBR0530T3 vs MBRS340T3H
  • MBR0530T3 vs MBRS340T3G
  • MBR0530T3 vs MBRS340PT3G
  • MBR0530T3 vs MBRS340
  • MBR0530T3 vs MBRS330T3G
  • MBR0530T3 vs MBRS330T3
  • MBR0530T3 vs MBRS330PT3G
  • MBR0530T3 vs MBRS320T3G
  • MBR0530T3 vs MBRS320PT3G
  • MBR0530T3 vs MBRS3201T3G
  • MBR0530T3 vs MBRS3201T3
  • MBR0530T3 vs MBRS3201PT3G
  • MBR0530T3 vs MBRS3200T3G
  • MBR0530T3 vs MBRS320
  • MBR0530T3 vs MBRS3100T3H
  • MBR0530T3 vs MBRS3100T3G
  • MBR0530T3 vs MBRS3100T3
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.
    Thibault Moreau
    France
    5 stars
    2026-05-18 00:01
    Very good. To see the use...