MBRS3201T3
MBRS3201T3
Obsolete
Description:  DIODE SCHOTTKY 200V 3A SMC
Manufacturer:  onsemi
Datasheet:   MBRS3201T3 Datasheet
History Price: Obsolete
In Stock: 25880
MBRS3201T3 Specification
Specification
Part No
MBRS3201T3
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
1 mA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
MBRS3201T3 PDF Datasheet
MBRS3201T3 Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBRS3201T3 Compare Parts
  • MBRS3201T3 vs MBRX0540-TP
  • MBRS3201T3 vs MBRX0530-TP
  • MBRS3201T3 vs MBRX0520-TP
  • MBRS3201T3 vs MBRX02560-TP
  • MBRS3201T3 vs MBRX02550-TP
  • MBRS3201T3 vs MBRX02540-TP
  • MBRS3201T3 vs MBRX02530-TP
  • MBRS3201T3 vs MBRX02520-TP
  • MBRS3201T3 vs MBRS540T3G
  • MBRS3201T3 vs MBRS540T3
  • MBRS3201T3 vs MBRS540PT3G
  • MBRS3201T3 vs MBRS4201T3G
  • MBRS3201T3 vs MBRS4201T3
  • MBRS3201T3 vs MBRS4201PT3G
  • MBRS3201T3 vs MBRS410LT3G
  • MBRS3201T3 vs MBRS410ET3G
  • MBRS3201T3 vs MBRS410ET3
  • MBRS3201T3 vs MBRS360TR
  • MBRS3201T3 vs MBRS360T3H
  • MBRS3201T3 vs MBRS360T3G
  • MBRS3201T3 vs MBRS360PT3G
  • MBRS3201T3 vs MBRS360BT3G
  • MBRS3201T3 vs MBRS340TR
  • MBRS3201T3 vs MBRS340T3H
  • MBRS3201T3 vs MBRS340T3G
  • MBRS3201T3 vs MBRS340PT3G
  • MBRS3201T3 vs MBRS340
  • MBRS3201T3 vs MBRS330T3G
  • MBRS3201T3 vs MBRS330T3
  • MBRS3201T3 vs MBRS330PT3G
  • MBRS3201T3 vs MBRS320T3G
  • MBRS3201T3 vs MBRS320PT3G
  • MBRS3201T3 vs MBRS3201T3G
  • MBRS3201T3 vs MBRS3201PT3G
  • MBRS3201T3 vs MBRS3200T3G
  • MBRS3201T3 vs MBRS320
  • MBRS3201T3 vs MBRS3100T3H
  • MBRS3201T3 vs MBRS3100T3G
  • MBRS3201T3 vs MBRS3100T3
  • MBRS3201T3 vs MBRS3100PT3G
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Herr Thomas Weber
    Germany
    5 stars
    2026-05-18 19:46
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.