MBRS360PT3G
MBRS360PT3G
Obsolete
Description:  DIODE SCHOTTKY 60V 3A SMC
Manufacturer:  onsemi
Datasheet:   MBRS360PT3G Datasheet
History Price: Obsolete
In Stock: 42520
MBRS360PT3G Specification
Specification
Part No
MBRS360PT3G
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
630 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
30 μA @ 60 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
MBRS360PT3G PDF Datasheet
MBRS360PT3G Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBRS360PT3G Compare Parts
  • MBRS360PT3G vs MBRX0540-TP
  • MBRS360PT3G vs MBRX0530-TP
  • MBRS360PT3G vs MBRX0520-TP
  • MBRS360PT3G vs MBRX02560-TP
  • MBRS360PT3G vs MBRX02550-TP
  • MBRS360PT3G vs MBRX02540-TP
  • MBRS360PT3G vs MBRX02530-TP
  • MBRS360PT3G vs MBRX02520-TP
  • MBRS360PT3G vs MBRS540T3G
  • MBRS360PT3G vs MBRS540T3
  • MBRS360PT3G vs MBRS540PT3G
  • MBRS360PT3G vs MBRS4201T3G
  • MBRS360PT3G vs MBRS4201T3
  • MBRS360PT3G vs MBRS4201PT3G
  • MBRS360PT3G vs MBRS410LT3G
  • MBRS360PT3G vs MBRS410ET3G
  • MBRS360PT3G vs MBRS410ET3
  • MBRS360PT3G vs MBRS360TR
  • MBRS360PT3G vs MBRS360T3H
  • MBRS360PT3G vs MBRS360T3G
  • MBRS360PT3G vs MBRS360BT3G
  • MBRS360PT3G vs MBRS340TR
  • MBRS360PT3G vs MBRS340T3H
  • MBRS360PT3G vs MBRS340T3G
  • MBRS360PT3G vs MBRS340PT3G
  • MBRS360PT3G vs MBRS340
  • MBRS360PT3G vs MBRS330T3G
  • MBRS360PT3G vs MBRS330T3
  • MBRS360PT3G vs MBRS330PT3G
  • MBRS360PT3G vs MBRS320T3G
  • MBRS360PT3G vs MBRS320PT3G
  • MBRS360PT3G vs MBRS3201T3G
  • MBRS360PT3G vs MBRS3201T3
  • MBRS360PT3G vs MBRS3201PT3G
  • MBRS360PT3G vs MBRS3200T3G
  • MBRS360PT3G vs MBRS320
  • MBRS360PT3G vs MBRS3100T3H
  • MBRS360PT3G vs MBRS3100T3G
  • MBRS360PT3G vs MBRS3100T3
  • MBRS360PT3G vs MBRS3100PT3G
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Herr Thomas Weber
    Germany
    5 stars
    2026-05-18 19:46
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.