MMBT2222
MMBT2222
Obsolete
Description:  TRANS NPN 30V 0.6A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   MMBT2222 Datasheet
History Price: $0.02000
In Stock: 26400
MMBT2222 Specification
Specification
Part No
MMBT2222
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
Power - Max
350 mW
Frequency - Transition
250MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
MMBT2222 PDF Datasheet
MMBT2222 Related Parts
MMBC1654N7LT1
MMBC1654N7LT1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT100
MMBT100
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT100A
MMBT100A
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT123S-7-F
MMBT123S-7-F
Diodes Inc
TRANS NPN 18V 1A SOT23-3
MMBT200
MMBT200
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT200-FS
MMBT200-FS
Fairchild Semiconductor
TRANS PNP 45V 0.5A SOT23-3
MMBT200A
MMBT200A
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT2131T1G
MMBT2131T1G
onsemi
TRANS PNP 30V 0.7A SC74
MMBT2132T1
MMBT2132T1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT2132T3
MMBT2132T3
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2132T3G
MMBT2132T3G
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2222A
MMBT2222A
Fairchild Semiconductor
TRANS NPN 40V 0.6A SOT23-3
MMBT2222 Compare Parts
  • MMBT2222 vs MMBTA94
  • MMBT2222 vs MMBTA94
  • MMBT2222 vs MMBTA93LT1G
  • MMBT2222 vs MMBTA93LT1
  • MMBT2222 vs MMBTA92_R1_00001
  • MMBT2222 vs MMBTA92_D87Z
  • MMBT2222 vs MMBTA92Q-7-F
  • MMBT2222 vs MMBTA92LT3G
  • MMBT2222 vs MMBTA92LT3
  • MMBT2222 vs MMBTA92LT1G
  • MMBT2222 vs MMBTA92LT1
  • MMBT2222 vs MMBTA92LT1
  • MMBT2222 vs MMBTA92HE3-TP
  • MMBT2222 vs MMBTA92-TP
  • MMBT2222 vs MMBTA92-HF
  • MMBT2222 vs MMBTA92-AU_R1_000A1
  • MMBT2222 vs MMBTA92-7-F
  • MMBT2222 vs MMBTA92-7
  • MMBT2222 vs MMBTA92,215
  • MMBT2222 vs MMBTA92
  • MMBT2222 vs MMBTA92
  • MMBT2222 vs MMBTA92
  • MMBT2222 vs MMBTA92
  • MMBT2222 vs MMBTA92
  • MMBT2222 vs MMBTA70LT1G
  • MMBT2222 vs MMBTA70LT1
  • MMBT2222 vs MMBTA64LT3G
  • MMBT2222 vs MMBTA64LT1G
  • MMBT2222 vs MMBTA64LT1
  • MMBT2222 vs MMBTA64-7-F
  • MMBT2222 vs MMBTA64
  • MMBT2222 vs MMBTA64
  • MMBT2222 vs MMBTA63LT1G
  • MMBT2222 vs MMBTA63LT1
  • MMBT2222 vs MMBTA63-7-F
  • MMBT2222 vs MMBTA63-7
  • MMBT2222 vs MMBTA63
  • MMBT2222 vs MMBTA63
  • MMBT2222 vs MMBTA63
  • MMBT2222 vs MMBTA56_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.