MMBT100
MMBT100
Active
Description:  TRANS NPN 45V 0.5A SOT23-3
Manufacturer:  onsemi
Datasheet:   MMBT100 Datasheet
History Price: $0.38000
In Stock: 12400
MMBT100 Specification
Specification
Part No
MMBT100
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 20mA, 200mA
Current - Collector Cutoff (Max)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 5V
Power - Max
350 mW
Frequency - Transition
250MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
MMBT100 PDF Datasheet
MMBT100 Related Parts
MMBC1654N7LT1
MMBC1654N7LT1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT100A
MMBT100A
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT123S-7-F
MMBT123S-7-F
Diodes Inc
TRANS NPN 18V 1A SOT23-3
MMBT200
MMBT200
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT200-FS
MMBT200-FS
Fairchild Semiconductor
TRANS PNP 45V 0.5A SOT23-3
MMBT200A
MMBT200A
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT2131T1G
MMBT2131T1G
onsemi
TRANS PNP 30V 0.7A SC74
MMBT2132T1
MMBT2132T1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT2132T3
MMBT2132T3
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2132T3G
MMBT2132T3G
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2222
MMBT2222
Fairchild Semiconductor
TRANS NPN 30V 0.6A SOT23-3
MMBT2222
MMBT2222
onsemi
TRANS NPN 30V 0.6A SOT23-3
MMBT100 Description
The onsemi MMBT100 is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications, including general-purpose switching and amplification. This device is particularly valued for its reliability, efficiency, and versatility, making it suitable for use in consumer electronics, industrial applications, and telecommunications.

## Key Features

1. NPN Configuration: The MMBT100 is an NPN transistor, which means it conducts when a positive voltage is applied to the base relative to the emitter. This configuration is widely used in various electronic circuits for switching and amplification purposes.

2. High Current Gain: The transistor offers a high current gain (hFE), typically ranging from 100 to 300, which allows for effective amplification of weak signals. This feature is essential in applications where signal amplification is required.

3. Wide Operating Voltage Range: The MMBT100 can operate over a wide voltage range, making it suitable for various applications. It can handle collector-emitter voltages (VCE) up to 50V, providing flexibility in circuit design.

4. Fast Switching Speed: The device is designed for fast switching applications, with a typical switching time of around 100 ns. This characteristic makes it ideal for use in high-speed digital circuits and pulse applications.

5. Compact Package: The MMBT100 is available in a small SOT-23 package, which is advantageous for space-constrained designs and allows for easy integration into various circuit layouts.

6. Thermal Stability: The transistor exhibits good thermal stability, ensuring consistent performance across a range of operating temperatures. This is particularly important in applications where temperature variations can affect performance.

7. Low Collector-Emitter Saturation Voltage: The MMBT100 features a low saturation voltage (VCE(sat)), typically around 0.3V at a collector current of 10 mA, which helps improve efficiency in switching applications.

## Specifications

- Type: NPN Bipolar Junction Transistor (BJT)
- Package Type: SOT-23
- Collector-Emitter Voltage (VCE): 50V (max)
- Emitter-Base Voltage (VEB): 5V (max)
- Collector Current (IC): 600 mA (max)
- DC Current Gain (hFE): 100 to 300 (typical)
- Collector-Emitter Saturation Voltage (VCE(sat)): 0.3V (typical at IC = 10 mA)
- Base-Emitter Voltage (VBE): 0.7V (typical)
- Transition Frequency (fT): 100 MHz (typical)
- Operating Temperature Range: -55°C to +150°C

## Applications

The MMBT100 is suitable for a wide range of applications, including:

- General-purpose amplification
- Switching applications in digital circuits
- Signal processing
- Audio amplifiers
- Power management circuits
- Oscillator circuits

## Conclusion

The onsemi MMBT100 is a versatile and reliable NPN bipolar junction transistor that excels in both switching and amplification applications. Its combination of high current gain, fast switching speed, and compact packaging makes it an excellent choice for designers looking to enhance the performance of their electronic circuits. Whether used in consumer electronics, industrial applications, or telecommunications, the MMBT100 provides the performance and reliability needed for modern electronic designs. Its robust specifications and features make it a valuable component in a wide array of electronic applications, ensuring efficient operation and effective signal processing.
MMBT100 Compare Parts
  • MMBT100 vs MMBTA94
  • MMBT100 vs MMBTA94
  • MMBT100 vs MMBTA93LT1G
  • MMBT100 vs MMBTA93LT1
  • MMBT100 vs MMBTA92_R1_00001
  • MMBT100 vs MMBTA92_D87Z
  • MMBT100 vs MMBTA92Q-7-F
  • MMBT100 vs MMBTA92LT3G
  • MMBT100 vs MMBTA92LT3
  • MMBT100 vs MMBTA92LT1G
  • MMBT100 vs MMBTA92LT1
  • MMBT100 vs MMBTA92LT1
  • MMBT100 vs MMBTA92HE3-TP
  • MMBT100 vs MMBTA92-TP
  • MMBT100 vs MMBTA92-HF
  • MMBT100 vs MMBTA92-AU_R1_000A1
  • MMBT100 vs MMBTA92-7-F
  • MMBT100 vs MMBTA92-7
  • MMBT100 vs MMBTA92,215
  • MMBT100 vs MMBTA92
  • MMBT100 vs MMBTA92
  • MMBT100 vs MMBTA92
  • MMBT100 vs MMBTA92
  • MMBT100 vs MMBTA92
  • MMBT100 vs MMBTA70LT1G
  • MMBT100 vs MMBTA70LT1
  • MMBT100 vs MMBTA64LT3G
  • MMBT100 vs MMBTA64LT1G
  • MMBT100 vs MMBTA64LT1
  • MMBT100 vs MMBTA64-7-F
  • MMBT100 vs MMBTA64
  • MMBT100 vs MMBTA64
  • MMBT100 vs MMBTA63LT1G
  • MMBT100 vs MMBTA63LT1
  • MMBT100 vs MMBTA63-7-F
  • MMBT100 vs MMBTA63-7
  • MMBT100 vs MMBTA63
  • MMBT100 vs MMBTA63
  • MMBT100 vs MMBTA63
  • MMBT100 vs MMBTA56_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.