MMBT2131T1G
MMBT2131T1G
Active
Description:  TRANS PNP 30V 0.7A SC74
Manufacturer:  onsemi
Datasheet:   MMBT2131T1G Datasheet
History Price: $0.16430
In Stock: 10800
MMBT2131T1G Specification
Specification
Part No
MMBT2131T1G
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
700 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 70mA, 700mA
Current - Collector Cutoff (Max)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 100mA, 3V
Power - Max
342 mW
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74, SOT-457
Supplier Device Package
SC-74
MMBT2131T1G PDF Datasheet
MMBT2131T1G Related Parts
MMBC1654N7LT1
MMBC1654N7LT1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT100
MMBT100
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT100A
MMBT100A
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT123S-7-F
MMBT123S-7-F
Diodes Inc
TRANS NPN 18V 1A SOT23-3
MMBT200
MMBT200
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT200-FS
MMBT200-FS
Fairchild Semiconductor
TRANS PNP 45V 0.5A SOT23-3
MMBT200A
MMBT200A
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT2132T1
MMBT2132T1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT2132T3
MMBT2132T3
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2132T3G
MMBT2132T3G
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2222
MMBT2222
Fairchild Semiconductor
TRANS NPN 30V 0.6A SOT23-3
MMBT2222
MMBT2222
onsemi
TRANS NPN 30V 0.6A SOT23-3
MMBT2131T1G Compare Parts
  • MMBT2131T1G vs MMBTA94
  • MMBT2131T1G vs MMBTA94
  • MMBT2131T1G vs MMBTA93LT1G
  • MMBT2131T1G vs MMBTA93LT1
  • MMBT2131T1G vs MMBTA92_R1_00001
  • MMBT2131T1G vs MMBTA92_D87Z
  • MMBT2131T1G vs MMBTA92Q-7-F
  • MMBT2131T1G vs MMBTA92LT3G
  • MMBT2131T1G vs MMBTA92LT3
  • MMBT2131T1G vs MMBTA92LT1G
  • MMBT2131T1G vs MMBTA92LT1
  • MMBT2131T1G vs MMBTA92LT1
  • MMBT2131T1G vs MMBTA92HE3-TP
  • MMBT2131T1G vs MMBTA92-TP
  • MMBT2131T1G vs MMBTA92-HF
  • MMBT2131T1G vs MMBTA92-AU_R1_000A1
  • MMBT2131T1G vs MMBTA92-7-F
  • MMBT2131T1G vs MMBTA92-7
  • MMBT2131T1G vs MMBTA92,215
  • MMBT2131T1G vs MMBTA92
  • MMBT2131T1G vs MMBTA92
  • MMBT2131T1G vs MMBTA92
  • MMBT2131T1G vs MMBTA92
  • MMBT2131T1G vs MMBTA92
  • MMBT2131T1G vs MMBTA70LT1G
  • MMBT2131T1G vs MMBTA70LT1
  • MMBT2131T1G vs MMBTA64LT3G
  • MMBT2131T1G vs MMBTA64LT1G
  • MMBT2131T1G vs MMBTA64LT1
  • MMBT2131T1G vs MMBTA64-7-F
  • MMBT2131T1G vs MMBTA64
  • MMBT2131T1G vs MMBTA64
  • MMBT2131T1G vs MMBTA63LT1G
  • MMBT2131T1G vs MMBTA63LT1
  • MMBT2131T1G vs MMBTA63-7-F
  • MMBT2131T1G vs MMBTA63-7
  • MMBT2131T1G vs MMBTA63
  • MMBT2131T1G vs MMBTA63
  • MMBT2131T1G vs MMBTA63
  • MMBT2131T1G vs MMBTA56_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.