MSRTA40080A
MSRTA40080A
Active
Description:  DIODE MODULE 800V 400A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRTA40080A Datasheet
History Price: $64.35000
In Stock: 42800
MSRTA40080A Specification
Specification
Part No
MSRTA40080A
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io) (per Diode)
400A (DC)
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 400 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
25 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MSRTA40080A PDF Datasheet
MSRTA40080A Related Parts
MSRD620CT
MSRD620CT
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTG
MSRD620CTG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTRG
MSRD620CTRG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4G
MSRD620CTT4G
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4RG
MSRD620CTT4RG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRT100100AD
MSRT100100AD
GeneSiC Semiconductor
DIODE GEN 1KV 100A 3 TOWER
MSRT100120AD
MSRT100120AD
GeneSiC Semiconductor
DIODE GEN 1.2KV 100A 3 TOWER
MSRT100140AD
MSRT100140AD
GeneSiC Semiconductor
DIODE GEN 1.4KV 100A 3 TOWER
MSRT100160AD
MSRT100160AD
GeneSiC Semiconductor
DIODE GEN 1.6KV 100A 3 TOWER
MSRT10060AD
MSRT10060AD
GeneSiC Semiconductor
DIODE GEN PURP 600V 100A 3 TOWER
MSRT10080AD
MSRT10080AD
GeneSiC Semiconductor
DIODE GEN PURP 800V 100A 3 TOWER
MSRT150100A
MSRT150100A
GeneSiC Semiconductor
DIODE MODULE 1KV 150A 3TOWER
MSRTA40080A Compare Parts
  • MSRTA40080A vs MSRD620CTT4G
  • MSRTA40080A vs MSRD620CTRG
  • MSRTA40080A vs MSRD620CTG
  • MSRTA40080A vs MSRD620CT
  • MSRTA40080A vs MSRTA60080A
  • MSRTA40080A vs MSRTA60060A
  • MSRTA40080A vs MSRTA6001R
  • MSRTA40080A vs MSRTA600140A
  • MSRTA40080A vs MSRTA600120A
  • MSRTA40080A vs MSRTA600100A
  • MSRTA40080A vs MSRTA6001
  • MSRTA40080A vs MSRTA50080A
  • MSRTA40080A vs MSRTA50060A
  • MSRTA40080A vs MSRTA500160A
  • MSRTA40080A vs MSRTA500140A
  • MSRTA40080A vs MSRTA500120A
  • MSRTA40080A vs MSRTA500100A
  • MSRTA40080A vs MSRTA40060A
  • MSRTA40080A vs MSRTA400160A
  • MSRTA40080A vs MSRTA400140A
  • MSRTA40080A vs MSRTA400120A
  • MSRTA40080A vs MSRTA400100A
  • MSRTA40080A vs MSRTA30080AD
  • MSRTA40080A vs MSRTA30080A
  • MSRTA40080A vs MSRTA30060AD
  • MSRTA40080A vs MSRTA30060A
  • MSRTA40080A vs MSRTA300160AD
  • MSRTA40080A vs MSRTA300140AD
  • MSRTA40080A vs MSRTA300120AD
  • MSRTA40080A vs MSRTA300100AD
  • MSRTA40080A vs MSRTA20080AD
  • MSRTA40080A vs MSRTA20060AD
  • MSRTA40080A vs MSRTA200160AD
  • MSRTA40080A vs MSRTA200140AD
  • MSRTA40080A vs MSRTA200120AD
  • MSRTA40080A vs MSRTA200100AD
  • MSRTA40080A vs MSRT25080A
  • MSRTA40080A vs MSRT25060A
  • MSRTA40080A vs MSRT250160A
  • MSRTA40080A vs MSRT250140A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé