MUR1620CTG
MUR1620CTG
Active
Description:  DIODE ARRAY GP 200V 8A TO220AB
Manufacturer:  onsemi
Datasheet:   MUR1620CTG Datasheet
History Price: $2.01000
In Stock: 48800
MUR1620CTG Specification
Specification
Part No
MUR1620CTG
Category
Diodes - Rectifiers - Arrays
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
8A
Voltage - Forward (Vf) (Max) @ If
975 mV @ 8 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MUR1620CTG PDF Datasheet
MUR1620CTG Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MUR1620CTG Description

## Overview

The MUR1620CTG is an ultra-fast recovery rectifier diode manufactured by onsemi. It is designed for high-efficiency rectification in power supplies, inverters, and other high-speed switching applications. The device combines low forward voltage drop, fast reverse recovery, and high surge current capability, making it suitable for applications in switch-mode power supplies (SMPS), high-frequency inverters, and industrial power systems.

The MUR1620CTG is packaged in a robust TO-220AC configuration, allowing efficient heat dissipation and straightforward mounting in high-power circuits.

## Core Features

* Type: Ultra-fast recovery rectifier diode
* Polarity: Unidirectional
* High-speed switching with low reverse recovery time
* Low forward voltage drop for reduced conduction losses
* High surge current capability for transient conditions
* Rugged TO-220AC package with efficient thermal path
* RoHS-compliant and halogen-free

These features enable high-efficiency power conversion and reliable operation in industrial and consumer electronic systems.

## Electrical Specifications

* Maximum repetitive peak reverse voltage (VRRM): 200 V
* Average forward rectified current (IF(AV)): 16 A at TC = 125 °C
* Maximum instantaneous forward voltage drop (VF): 1.35 V typical at IF = 16 A
* Peak repetitive reverse voltage: 200 V
* Non-repetitive surge current (IFSM, 8.3 ms half-sine): 400 A
* Reverse leakage current (IR): 5 µA typical at VR = 200 V
* Reverse recovery time (trr): 75 ns typical
* Junction capacitance (Cj): 60 pF typical at VR = 4 V, f = 1 MHz

These specifications indicate that the MUR1620CTG can handle high-current loads efficiently while switching rapidly with minimal losses.

## Switching Performance

* Ultra-fast recovery diode suitable for high-frequency applications
* Reverse recovery charge (Qrr): 130 nC typical
* Low stored charge minimizes switching losses
* High dv/dt and di/dt tolerance ensures reliable operation in SMPS
* Fast reverse recovery improves overall converter efficiency and reduces electromagnetic interference (EMI)

Fast switching characteristics make this diode ideal for power supply rectification and high-frequency inverter applications.

## Thermal and Power Handling

* Maximum junction temperature (TJ): 175 °C
* Operating and storage temperature range: −65 °C to +175 °C
* Thermal resistance, junction-to-case (RthJC): 1.5 °C/W typical
* Thermal resistance, junction-to-ambient (RthJA): 50 °C/W typical without heatsink
* High surge current capability supports transient overload conditions

Efficient thermal performance ensures reliable long-term operation under high-current and high-temperature conditions.

## Package and Mechanical Details

* Package type: TO-220AC
* Pin configuration: Anode, Cathode, and Case connected to cathode
* Pin pitch: 2.54 mm typical
* Lead form suitable for through-hole PCB mounting
* Exposed metal tab for heatsinking or direct chassis mounting

The package design provides a combination of high thermal dissipation and mechanical stability, suitable for high-power applications.

## Protection and Reliability Features

* High surge current tolerance for transient voltage events
* Low junction temperature rise under high current conditions
* Stable performance under repetitive switching cycles
* Hermetically sealed plastic case improves environmental robustness

These features increase system reliability and lifespan in demanding industrial, automotive, and power electronics environments.

## Applications

* High-frequency switch-mode power supplies (SMPS)
* High-speed DC-DC converters
* Industrial inverters and motor drives
* Battery chargers and uninterruptible power supplies (UPS)
* Freewheeling and snubber diode applications
* Power rectification in high-efficiency electronic circuits

The MUR1620CTG is particularly well-suited for applications requiring high-speed switching, low losses, and the ability to handle large surge currents.

## Advantages

* Ultra-fast recovery minimizes switching losses and EMI
* Low forward voltage drop improves conduction efficiency
* High surge current capability supports transient events
* TO-220AC package allows efficient heat dissipation and easy mounting
* Robust, reliable performance in high-temperature, high-current applications
* High dv/dt and di/dt tolerance ensures stable operation in fast-switching circuits

The onsemi MUR1620CTG provides a high-performance, reliable, and efficient solution for ultra-fast rectification in high-power and high-frequency electronic systems.
MUR1620CTG Compare Parts
  • MUR1620CTG vs MURSB1620CTA-TP
  • MUR1620CTG vs MURS1660FCTA-BP
  • MUR1620CTG vs MURS1660CTA-BP
  • MUR1620CTG vs MURS1620FCTA-BP
  • MUR1620CTG vs MURS1620CTA-BP
  • MUR1620CTG vs MURP20040CTG
  • MUR1620CTG vs MURP20040CT
  • MUR1620CTG vs MURP20020CTG
  • MUR1620CTG vs MURP20020CT
  • MUR1620CTG vs MURHF860CTG
  • MUR1620CTG vs MURHF860CT
  • MUR1620CTG vs MURHB860CTT4G
  • MUR1620CTG vs MURHB860CTT4
  • MUR1620CTG vs MURHB860CTG
  • MUR1620CTG vs MURHB860CT
  • MUR1620CTG vs MURHB840CTT4G
  • MUR1620CTG vs MURHB840CTT4
  • MUR1620CTG vs MURHB840CTG
  • MUR1620CTG vs MURHB840CT
  • MUR1620CTG vs MURH860CTH
  • MUR1620CTG vs MURH860CTG
  • MUR1620CTG vs MURH860CT
  • MUR1620CTG vs MURH840CTH
  • MUR1620CTG vs MURH840CTG
  • MUR1620CTG vs MURH840CT
  • MUR1620CTG vs MURF2060CT
  • MUR1620CTG vs MURF2060CT
  • MUR1620CTG vs MURF2060CT
  • MUR1620CTG vs MURF1660CTH
  • MUR1620CTG vs MURF1660CTG
  • MUR1620CTG vs MURF1660CT
  • MUR1620CTG vs MURF1660CT
  • MUR1620CTG vs MURF1640CTHC0G
  • MUR1620CTG vs MURF1640CT
  • MUR1620CTG vs MURF1620CTHC0G
  • MUR1620CTG vs MURF1620CTG
  • MUR1620CTG vs MURF1620CT
  • MUR1620CTG vs MURF1620CT
  • MUR1620CTG vs MURF1060CT
  • MUR1620CTG vs MURF1030CT
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.