BFS540115
BFS540115
Active
Description:  TRANS RF NPN 15V 9GHZ SOT323
Manufacturer:  Philips
Datasheet:   BFS540115 Datasheet
History Price: $0.23000
In Stock: 36000
BFS540115 Specification
Specification
Part No
BFS540115
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Philips
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BFS540115 PDF Datasheet
BFS540115 Related Parts
BFS19,215
BFS19,215
Nexperia
TRANS NPN 20V 0.03A TO236AB
BFS19,235
BFS19,235
Nexperia
TRANS NPN 20V 0.03A TO236AB
BFS20
BFS20
Diotec Semiconductor
TRANS NPN 20V 0.025A SOT23-3
BFS20
BFS20
Diotec Semiconductor
TRANS NPN 20V 0.025A SOT23-3
BFS20,215
BFS20,215
Nexperia
TRANS NPN 20V 0.025A TO236AB
BFS20,235
BFS20,235
Nexperia
TRANS NPN 20V 0.025A TO236AB
BFS20W,115
BFS20W,115
Nexperia
TRANS NPN 20V 0.025A SOT323
BFS19,215
BFS19,215
NXP Semiconductors
TRANS NPN 20V 30MA SOT23
BFS20,215
BFS20,215
NXP Semiconductors
TRANS NPN 20V 25MA SOT23-3
BFS540115 Compare Parts
  • BFS540115 vs BFS20,235
  • BFS540115 vs BFS20,215
  • BFS540115 vs BFS20
  • BFS540115 vs BFS20
  • BFS540115 vs BFS19,235
  • BFS540115 vs BFS19,215
  • BFS540115 vs BFS20,215
  • BFS540115 vs BFS19,215
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!