Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Philips PDTC114EEF115
PDTC114EEF115
Active
Transistors - Bipolar (BJT) - Single
Description:
SMALL SIGNAL BIPOLAR TRANSISTOR
Manufacturer:
Philips
Datasheet:
PDTC114EEF115 Datasheet
History Price: $0.04000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PDTC114EEF115 Specification
Specification
Part No
PDTC114EEF115
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Philips
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PDTC114EEF115 PDF Datasheet
PDTC114EEF115 Datasheet
Click and Download: PDTC114EEF115 Datasheet
PDTC114EEF115 Related Parts
PDTA113EU,115
Nexperia
NEXPERIA PDTA113EU - SMALL SIGNA
PDTA113ZU,115
NXP Semiconductors
NEXPERIA PDTA113ZU - SMALL SIGNA
PDTA114EE/DG115
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EK115
NXP Semiconductors
NEXPERIA PDTA114 - SMALL SIGNAL
PDTA114EM/L315
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EQA147
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114ET/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EU/ZL115
Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EU/ZL135
Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EU135
Nexperia
PDTA114 - 0.1A, 50V, PNP
PDTA114TE,115
NXP Semiconductors
NEXPERIA PDTA114TE - SMALL SIGNA
PDTA114TMB,315
NXP Semiconductors
NEXPERIA PDTA114 - SMALL SIGNAL
PDTC114EEF115 Compare Parts
PDTC114EEF115 vs PDTD143XT215
PDTC114EEF115 vs PDTD143XQA147
PDTC114EEF115 vs PDTD143EU135
PDTC114EEF115 vs PDTD143EU115
PDTC114EEF115 vs PDTD143ET235
PDTC114EEF115 vs PDTD143EQA147
PDTC114EEF115 vs PDTD123TT,215
PDTC114EEF115 vs PDTD123EU135
PDTC114EEF115 vs PDTD123EU115
PDTC114EEF115 vs PDTD123EQA147
PDTC114EEF115 vs PDTD114EU135
PDTC114EEF115 vs PDTD114EU115
PDTC114EEF115 vs PDTD114EQA147
PDTC114EEF115 vs PDTD113ZU135
PDTC114EEF115 vs PDTD113ZU115
PDTC114EEF115 vs PDTD113ZQA147
PDTC114EEF115 vs PDTD113EU135
PDTC114EEF115 vs PDTD113EU115
PDTC114EEF115 vs PDTD113EU115
PDTC114EEF115 vs PDTD1113ET215
PDTC114EEF115 vs PDTC144VU,115
PDTC114EEF115 vs PDTC144EU/HE115
PDTC114EEF115 vs PDTC144EU/DG/B3115
PDTC114EEF115 vs PDTC144EU/DG/B3115
PDTC114EEF115 vs PDTC144ET/DG/B4215
PDTC114EEF115 vs PDTC144ET/DG/B4215
PDTC114EEF115 vs PDTC144ET
PDTC114EEF115 vs PDTC144EQA147
PDTC114EEF115 vs PDTC144EM,315
PDTC114EEF115 vs PDTC143ZU,115
PDTC114EEF115 vs PDTC143ZMB,315
PDTC114EEF115 vs PDTC143XQA147
PDTC114EEF115 vs PDTC143TU,115
PDTC114EEF115 vs PDTC143TT,215
PDTC114EEF115 vs PDTC143TMB,315
PDTC114EEF115 vs PDTC143TM,315
PDTC114EEF115 vs PDTC124XMB,315
PDTC114EEF115 vs PDTC124XM,315
PDTC114EEF115 vs PDTC124TU,115
PDTC114EEF115 vs PDTC124EQA147
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.