RS604M
RS604M
Active
Description:  BRIDGE RECT GLASS 400V 6A RS-6M
Manufacturer:  Rectron Limited
Datasheet:   RS604M Datasheet
History Price: $0.98000
In Stock: 40400
RS604M Specification
Specification
Part No
RS604M
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, RS-6M
Supplier Device Package
RS-6M
RS604M PDF Datasheet
RS604M Related Parts
RS602
RS602
Diodes Inc
BRIDGE RECT 1PHASE 100V 6A RS-6
RS605
RS605
Diodes Inc
BRIDGE RECT 1PHASE 600V 6A RS-6
RS601
RS601
Rectron Limited
BRIDGE RECT GLASS 50V 6A RS-6L
RS601M
RS601M
Rectron Limited
BRIDGE RECT GLASS 50V 6A RS-6M
RS602
RS602
Rectron Limited
BRIDGE RECT GLASS 100V 6A RS-6L
RS602M
RS602M
Rectron Limited
BRIDGE RECT GLASS 100V 6A RS-6M
RS603
RS603
Rectron Limited
BRIDGE RECT GLASS 200V 6A RS-6L
RS603M
RS603M
Rectron Limited
BRIDGE RECT GLASS 200V 6A RS-6M
RS604
RS604
Rectron Limited
BRIDGE RECT GLASS 400V 6A RS-6L
RS605
RS605
Rectron Limited
BRIDGE RECT GLASS 600V 6A RS-6L
RS605M
RS605M
Rectron Limited
BRIDGE RECT GLASS 600V 6A RS-6M
RS605M-C-LV
RS605M-C-LV
Rectron Limited
BRIDGE RCT GLASS 600V LV 6A RS6M
RS604M Compare Parts
  • RS604M vs RS602
  • RS604M vs RS607M
  • RS604M vs RS607
  • RS604M vs RS606M
  • RS604M vs RS606
  • RS604M vs RS605M-C-LV
  • RS604M vs RS605M
  • RS604M vs RS605
  • RS604M vs RS604
  • RS604M vs RS603M
  • RS604M vs RS603
  • RS604M vs RS602M
  • RS604M vs RS602
  • RS604M vs RS601M
  • RS604M vs RS601
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.