Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Rectron Limited RS605M-C-LV
RS605M-C-LV
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RCT GLASS 600V LV 6A RS6M
Manufacturer:
Rectron Limited
Datasheet:
RS605M-C-LV Datasheet
History Price: $1.15000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RS605M-C-LV Specification
Specification
Part No
RS605M-C-LV
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, RS-6M
Supplier Device Package
RS-6M
RS605M-C-LV PDF Datasheet
RS605M-C-LV Datasheet
Click and Download: RS605M-C-LV Datasheet
RS605M-C-LV Related Parts
RS602
Diodes Inc
BRIDGE RECT 1PHASE 100V 6A RS-6
RS605
Diodes Inc
BRIDGE RECT 1PHASE 600V 6A RS-6
RS601
Rectron Limited
BRIDGE RECT GLASS 50V 6A RS-6L
RS601M
Rectron Limited
BRIDGE RECT GLASS 50V 6A RS-6M
RS602
Rectron Limited
BRIDGE RECT GLASS 100V 6A RS-6L
RS602M
Rectron Limited
BRIDGE RECT GLASS 100V 6A RS-6M
RS603
Rectron Limited
BRIDGE RECT GLASS 200V 6A RS-6L
RS603M
Rectron Limited
BRIDGE RECT GLASS 200V 6A RS-6M
RS604
Rectron Limited
BRIDGE RECT GLASS 400V 6A RS-6L
RS604M
Rectron Limited
BRIDGE RECT GLASS 400V 6A RS-6M
RS605
Rectron Limited
BRIDGE RECT GLASS 600V 6A RS-6L
RS605M
Rectron Limited
BRIDGE RECT GLASS 600V 6A RS-6M
RS605M-C-LV Compare Parts
RS605M-C-LV vs RS602
RS605M-C-LV vs RS607M
RS605M-C-LV vs RS607
RS605M-C-LV vs RS606M
RS605M-C-LV vs RS606
RS605M-C-LV vs RS605M
RS605M-C-LV vs RS605
RS605M-C-LV vs RS604M
RS605M-C-LV vs RS604
RS605M-C-LV vs RS603M
RS605M-C-LV vs RS603
RS605M-C-LV vs RS602M
RS605M-C-LV vs RS602
RS605M-C-LV vs RS601M
RS605M-C-LV vs RS601
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.