EMB10FHAT2R
EMB10FHAT2R
Not For New Designs
Description:  PNP+PNP DIGITAL TRANSISTOR (CORR
Manufacturer:  Rohm Semiconductor
Datasheet:   EMB10FHAT2R Datasheet
History Price: Not For New Designs
In Stock: 22000
EMB10FHAT2R Specification
Specification
Part No
EMB10FHAT2R
Category
Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
Voltage - Collector Emitter Breakdown (Max)
50V
Resistor - Base (R1)
2.2kOhms
Resistor - Emitter Base (R2)
47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 250μA, 5mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250MHz
Power - Max
150mW
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
EMT6
EMB10FHAT2R PDF Datasheet
EMB10FHAT2R Related Parts
EMB10T2R
EMB10T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB11FHAT2R
EMB11FHAT2R
Rohm Semiconductor
TRANS 2PNP 100MA EMT6
EMB11T2R
EMB11T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB2FHAT2R
EMB2FHAT2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (CORR
EMB2T2R
EMB2T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB3FHAT2R
EMB3FHAT2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (CORR
EMB3T2R
EMB3T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB4T2R
EMB4T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB51T2R
EMB51T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB52T2R
EMB52T2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (WITH
EMB53T2R
EMB53T2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (WITH
EMB59T2R
EMB59T2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (WITH
EMB10FHAT2R Compare Parts
  • EMB10FHAT2R vs EMB75T2R
  • EMB10FHAT2R vs EMB6T2R
  • EMB10FHAT2R vs EMB61T2R
  • EMB10FHAT2R vs EMB60T2R
  • EMB10FHAT2R vs EMB59T2R
  • EMB10FHAT2R vs EMB53T2R
  • EMB10FHAT2R vs EMB52T2R
  • EMB10FHAT2R vs EMB51T2R
  • EMB10FHAT2R vs EMB4T2R
  • EMB10FHAT2R vs EMB3T2R
  • EMB10FHAT2R vs EMB3FHAT2R
  • EMB10FHAT2R vs EMB2T2R
  • EMB10FHAT2R vs EMB2FHAT2R
  • EMB10FHAT2R vs EMB11T2R
  • EMB10FHAT2R vs EMB11FHAT2R
  • EMB10FHAT2R vs EMB10T2R
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement