EMB11T2R
EMB11T2R
Active
Description:  TRANS 2PNP PREBIAS 0.15W EMT6
Manufacturer:  Rohm Semiconductor
Datasheet:   EMB11T2R Datasheet
History Price: $0.41000
In Stock: 21200
EMB11T2R Specification
Specification
Part No
EMB11T2R
Category
Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
Voltage - Collector Emitter Breakdown (Max)
50V
Resistor - Base (R1)
10kOhms
Resistor - Emitter Base (R2)
10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250MHz
Power - Max
150mW
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
EMT6
EMB11T2R PDF Datasheet
EMB11T2R Related Parts
EMB10FHAT2R
EMB10FHAT2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (CORR
EMB10T2R
EMB10T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB11FHAT2R
EMB11FHAT2R
Rohm Semiconductor
TRANS 2PNP 100MA EMT6
EMB2FHAT2R
EMB2FHAT2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (CORR
EMB2T2R
EMB2T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB3FHAT2R
EMB3FHAT2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (CORR
EMB3T2R
EMB3T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB4T2R
EMB4T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB51T2R
EMB51T2R
Rohm Semiconductor
TRANS 2PNP PREBIAS 0.15W EMT6
EMB52T2R
EMB52T2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (WITH
EMB53T2R
EMB53T2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (WITH
EMB59T2R
EMB59T2R
Rohm Semiconductor
PNP+PNP DIGITAL TRANSISTOR (WITH
EMB11T2R Compare Parts
  • EMB11T2R vs EMB75T2R
  • EMB11T2R vs EMB6T2R
  • EMB11T2R vs EMB61T2R
  • EMB11T2R vs EMB60T2R
  • EMB11T2R vs EMB59T2R
  • EMB11T2R vs EMB53T2R
  • EMB11T2R vs EMB52T2R
  • EMB11T2R vs EMB51T2R
  • EMB11T2R vs EMB4T2R
  • EMB11T2R vs EMB3T2R
  • EMB11T2R vs EMB3FHAT2R
  • EMB11T2R vs EMB2T2R
  • EMB11T2R vs EMB2FHAT2R
  • EMB11T2R vs EMB11FHAT2R
  • EMB11T2R vs EMB10T2R
  • EMB11T2R vs EMB10FHAT2R
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad