KDZLVTR75
KDZLVTR75
Active
Description:  DIODE ZENER 75V 1W PMDU
Manufacturer:  Rohm Semiconductor
Datasheet:   KDZLVTR75 Datasheet
History Price: $0.47000
In Stock: 0
KDZLVTR75 Specification
Specification
Part No
KDZLVTR75
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
75 V
Tolerance
?%
Power - Max
1 W
Impedance (Max) (Zzt)
250 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 57 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
PMDU
KDZLVTR75 PDF Datasheet
KDZLVTR75 Related Parts
KDZLVTR110
KDZLVTR110
Rohm Semiconductor
DIODE ZENER 110V 1W PMDU
KDZLVTR120
KDZLVTR120
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
KDZLVTR130
KDZLVTR130
Rohm Semiconductor
DIODE ZENER 130V 1W PMDU
KDZLVTR62
KDZLVTR62
Rohm Semiconductor
DIODE ZENER 62V 1W PMDU
KDZLVTR68
KDZLVTR68
Rohm Semiconductor
DIODE ZENER 68V 1W PMDU
KDZLVTR91
KDZLVTR91
Rohm Semiconductor
DIODE ZENER 91V 1W PMDU
KDZVTR39A
KDZVTR39A
Rohm Semiconductor
DIODE ZENER 39V 1W PMDU
KDZVTR43A
KDZVTR43A
Rohm Semiconductor
DIODE ZENER 43V 1W PMDU
KDZVTR47A
KDZVTR47A
Rohm Semiconductor
DIODE ZENER 47V 1W PMDU
KDZLVTFTR100
KDZLVTFTR100
Rohm Semiconductor
DIODE ZENER 100V 1W SOD123FL
KDZLVTFTR110
KDZLVTFTR110
Rohm Semiconductor
DIODE ZENER 110V 1W SOD123FL
KDZLVTFTR120
KDZLVTFTR120
Rohm Semiconductor
DIODE ZENER 120V 1W SOD123FL
KDZLVTR75 Compare Parts
  • KDZLVTR75 vs KDZVTR43A
  • KDZLVTR75 vs KDZVTR39A
  • KDZLVTR75 vs KDZLVTR91
  • KDZLVTR75 vs KDZLVTR68
  • KDZLVTR75 vs KDZLVTR62
  • KDZLVTR75 vs KDZLVTR130
  • KDZLVTR75 vs KDZLVTR120
  • KDZLVTR75 vs KDZLVTR110
  • KDZLVTR75 vs KDZVTR9.1B
  • KDZLVTR75 vs KDZVTR8.2B
  • KDZLVTR75 vs KDZVTR7.5B
  • KDZLVTR75 vs KDZVTR6.8B
  • KDZLVTR75 vs KDZVTR6.2B
  • KDZLVTR75 vs KDZVTR5.6B
  • KDZLVTR75 vs KDZVTR5.1B
  • KDZLVTR75 vs KDZVTR4.7B
  • KDZLVTR75 vs KDZVTR4.3B
  • KDZLVTR75 vs KDZVTR36B
  • KDZLVTR75 vs KDZVTR33B
  • KDZLVTR75 vs KDZVTR30B
  • KDZLVTR75 vs KDZVTR3.9B
  • KDZLVTR75 vs KDZVTR3.6B
  • KDZLVTR75 vs KDZVTR3.3B
  • KDZLVTR75 vs KDZVTR3.0B
  • KDZLVTR75 vs KDZVTR27B
  • KDZLVTR75 vs KDZVTR24B
  • KDZLVTR75 vs KDZVTR22B
  • KDZLVTR75 vs KDZVTR20B
  • KDZLVTR75 vs KDZVTR2.7B
  • KDZLVTR75 vs KDZVTR2.4B
  • KDZLVTR75 vs KDZVTR2.2B
  • KDZLVTR75 vs KDZVTR2.0B
  • KDZLVTR75 vs KDZVTR18B
  • KDZLVTR75 vs KDZVTR16B
  • KDZLVTR75 vs KDZVTR15B
  • KDZLVTR75 vs KDZVTR13B
  • KDZLVTR75 vs KDZVTR12B
  • KDZLVTR75 vs KDZVTR11B
  • KDZLVTR75 vs KDZVTR10B
  • KDZLVTR75 vs KDZVTFTR9.1B
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description