KDZVTR39A
KDZVTR39A
Active
Description:  DIODE ZENER 39V 1W PMDU
Manufacturer:  Rohm Semiconductor
Datasheet:   KDZVTR39A Datasheet
History Price: $0.49000
In Stock: 26800
KDZVTR39A Specification
Specification
Part No
KDZVTR39A
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
39 V
Tolerance
?.13%
Power - Max
1 W
Impedance (Max) (Zzt)
-
Current - Reverse Leakage @ Vr
10 μA @ 30 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
150 ℃
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
PMDU
KDZVTR39A PDF Datasheet
KDZVTR39A Related Parts
KDZLVTR110
KDZLVTR110
Rohm Semiconductor
DIODE ZENER 110V 1W PMDU
KDZLVTR120
KDZLVTR120
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
KDZLVTR130
KDZLVTR130
Rohm Semiconductor
DIODE ZENER 130V 1W PMDU
KDZLVTR62
KDZLVTR62
Rohm Semiconductor
DIODE ZENER 62V 1W PMDU
KDZLVTR68
KDZLVTR68
Rohm Semiconductor
DIODE ZENER 68V 1W PMDU
KDZLVTR75
KDZLVTR75
Rohm Semiconductor
DIODE ZENER 75V 1W PMDU
KDZLVTR91
KDZLVTR91
Rohm Semiconductor
DIODE ZENER 91V 1W PMDU
KDZVTR43A
KDZVTR43A
Rohm Semiconductor
DIODE ZENER 43V 1W PMDU
KDZVTR47A
KDZVTR47A
Rohm Semiconductor
DIODE ZENER 47V 1W PMDU
KDZLVTFTR100
KDZLVTFTR100
Rohm Semiconductor
DIODE ZENER 100V 1W SOD123FL
KDZLVTFTR110
KDZLVTFTR110
Rohm Semiconductor
DIODE ZENER 110V 1W SOD123FL
KDZLVTFTR120
KDZLVTFTR120
Rohm Semiconductor
DIODE ZENER 120V 1W SOD123FL
KDZVTR39A Compare Parts
  • KDZVTR39A vs KDZVTR43A
  • KDZVTR39A vs KDZLVTR91
  • KDZVTR39A vs KDZLVTR75
  • KDZVTR39A vs KDZLVTR68
  • KDZVTR39A vs KDZLVTR62
  • KDZVTR39A vs KDZLVTR130
  • KDZVTR39A vs KDZLVTR120
  • KDZVTR39A vs KDZLVTR110
  • KDZVTR39A vs KDZVTR9.1B
  • KDZVTR39A vs KDZVTR8.2B
  • KDZVTR39A vs KDZVTR7.5B
  • KDZVTR39A vs KDZVTR6.8B
  • KDZVTR39A vs KDZVTR6.2B
  • KDZVTR39A vs KDZVTR5.6B
  • KDZVTR39A vs KDZVTR5.1B
  • KDZVTR39A vs KDZVTR4.7B
  • KDZVTR39A vs KDZVTR4.3B
  • KDZVTR39A vs KDZVTR36B
  • KDZVTR39A vs KDZVTR33B
  • KDZVTR39A vs KDZVTR30B
  • KDZVTR39A vs KDZVTR3.9B
  • KDZVTR39A vs KDZVTR3.6B
  • KDZVTR39A vs KDZVTR3.3B
  • KDZVTR39A vs KDZVTR3.0B
  • KDZVTR39A vs KDZVTR27B
  • KDZVTR39A vs KDZVTR24B
  • KDZVTR39A vs KDZVTR22B
  • KDZVTR39A vs KDZVTR20B
  • KDZVTR39A vs KDZVTR2.7B
  • KDZVTR39A vs KDZVTR2.4B
  • KDZVTR39A vs KDZVTR2.2B
  • KDZVTR39A vs KDZVTR2.0B
  • KDZVTR39A vs KDZVTR18B
  • KDZVTR39A vs KDZVTR16B
  • KDZVTR39A vs KDZVTR15B
  • KDZVTR39A vs KDZVTR13B
  • KDZVTR39A vs KDZVTR12B
  • KDZVTR39A vs KDZVTR11B
  • KDZVTR39A vs KDZVTR10B
  • KDZVTR39A vs KDZVTFTR9.1B
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description