1N5257B
1N5257B
Active
Description:  DIODE ZENER 33V 500MW
Manufacturer:  NTE Electronics
Datasheet:   1N5257B Datasheet
History Price: $0.12000
In Stock: 42400
1N5257B Specification
Specification
Part No
1N5257B
Category
Diodes - Zener - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
33 V
Tolerance
?.5%
Power - Max
500 mW
Impedance (Max) (Zzt)
58 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
-
1N5257B PDF Datasheet
1N5257B Related Parts
1N5221
1N5221
Microchip Technology
ZENER DIODE
1N5221/TR
1N5221/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221B
1N5221B
onsemi
DIODE ZENER 2.4V 500MW DO35
1N5221B
1N5221B
Microchip Technology
VOLTAGE REGULATOR
1N5221B
1N5221B
SMC Diode Solutions
DIODE ZENER 2.4V 500MW DO35
1N5221B A0G
1N5221B A0G
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
1N5221B-T
Diodes Inc
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
1N5221B-T
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TAP
1N5221B-TAP
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TP
1N5221B-TP
Micro Commercial Components
DIODE ZENER 2.4V 500MW DO35
1N5221B-TR
1N5221B-TR
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B/TR
1N5221B/TR
Microchip Technology
VOLTAGE REGULATOR
1N5257B Compare Parts
  • 1N5257B vs 1N5999B_T50A
  • 1N5257B vs 1N5999B/TR
  • 1N5257B vs 1N5999B-TP
  • 1N5257B vs 1N5999B TR PBFREE
  • 1N5257B vs 1N5999B BK PBFREE
  • 1N5257B vs 1N5999B
  • 1N5257B vs 1N5999B
  • 1N5257B vs 1N5999B
  • 1N5257B vs 1N5998B_T50R
  • 1N5257B vs 1N5998B_T50A
  • 1N5257B vs 1N5998BRL
  • 1N5257B vs 1N5998B/TR
  • 1N5257B vs 1N5998B-TP
  • 1N5257B vs 1N5998B BK PBFREE
  • 1N5257B vs 1N5998B
  • 1N5257B vs 1N5998B
  • 1N5257B vs 1N5998B
  • 1N5257B vs 1N5997C/TR
  • 1N5257B vs 1N5997B_T50R
  • 1N5257B vs 1N5997B_T50A
  • 1N5257B vs 1N5997B/TR
  • 1N5257B vs 1N5997B-TP
  • 1N5257B vs 1N5997B TR PBFREE
  • 1N5257B vs 1N5997B
  • 1N5257B vs 1N5997B
  • 1N5257B vs 1N5997B
  • 1N5257B vs 1N5996B_T50R
  • 1N5257B vs 1N5996B_T50A
  • 1N5257B vs 1N5996BRL
  • 1N5257B vs 1N5996B/TR
  • 1N5257B vs 1N5996B-TP
  • 1N5257B vs 1N5996B-1/TR
  • 1N5257B vs 1N5996B-1
  • 1N5257B vs 1N5996B TR PBFREE
  • 1N5257B vs 1N5996B BK PBFREE
  • 1N5257B vs 1N5996B
  • 1N5257B vs 1N5996B
  • 1N5257B vs 1N5996B
  • 1N5257B vs 1N5995C/TR
  • 1N5257B vs 1N5995B_T50R
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed