30CPQ100
30CPQ100
Active
Description:  DIODE ARRAY SCHOTTKY 100V TO247
Manufacturer:  SMC Diode Solutions
Datasheet:   30CPQ100 Datasheet
History Price: $1.90000
In Stock: 21600
30CPQ100 Specification
Specification
Part No
30CPQ100
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
860 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
550 μA @ 100 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-247-3
Supplier Device Package
TO-247AD
30CPQ100 PDF Datasheet
30CPQ100 Related Parts
30CPQ035
30CPQ035
SMC Diode Solutions
DIODE SCHOTTKY 35V 15A TO247AD
30CPQ040
30CPQ040
SMC Diode Solutions
DIODE SCHOTTKY 40V 15A TO247AD
30CPQ045
30CPQ045
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 45V TO247AD
30CPQ050
30CPQ050
SMC Diode Solutions
DIODE SCHOTTKY 50V 15A TO247AD
30CPQ060
30CPQ060
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 60V TO247AD
30CPQ080
30CPQ080
SMC Diode Solutions
DIODE SCHOTTKY 80V 15A TO247AD
30CPQ135
30CPQ135
SMC Diode Solutions
DIODE SCHOTTKY 135V 15A TO247AD
30CPQ150
30CPQ150
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 150V TO247
30CPQ200
30CPQ200
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 200V TO247
30CTH02S
30CTH02S
Vishay
DIODE ARRAY GP 200V 15A D2PAK
30CTH02STRL
30CTH02STRL
Vishay
DIODE ARRAY GP 200V 15A D2PAK
30CTH02STRR
30CTH02STRR
Vishay
DIODE ARRAY GP 200V 15A D2PAK
30CPQ100 Description
The Vishay 30CPQ100 is a high-performance N-channel power MOSFET designed for various applications, particularly in power management and switching. This device is part of Vishay%27s CPQ series, which is known for its robust performance, low on-resistance, and high-speed switching capabilities. The 30CPQ100 is particularly suitable for applications requiring efficient power handling and thermal management.

## Overview

The 30CPQ100 is designed to operate in high-voltage environments, making it ideal for applications such as power supplies, motor control, and other power management systems. Its construction allows for effective heat dissipation, which is crucial for maintaining performance under load. The device is packaged in a TO-220 form factor, which facilitates easy mounting and integration into various electronic systems.

## Key Specifications

1. Device Type: N-channel MOSFET
2. Maximum Drain-Source Voltage (V_DS): 100V
3. Maximum Gate-Source Voltage (V_GS): ±20V
4. Continuous Drain Current (I_D):
- 30A at a case temperature of 25°C
- 20A at a case temperature of 100°C
5. Pulsed Drain Current (I_D, pulsed): 100A
6. On-Resistance (R_DS(on)):
- 0.045Ω at V_GS = 10V
- 0.065Ω at V_GS = 4.5V
7. Total Gate Charge (Q_g):
- 60nC at V_GS = 10V
- 20nC at V_GS = 4.5V
8. Thermal Resistance, Junction-to-Case (RθJC): 3°C/W
9. Thermal Resistance, Junction-to-Ambient (RθJA): 62°C/W
10. Operating Temperature Range: -55°C to +150°C
11. Package Type: TO-220

## Features

- High Voltage Rating: With a maximum V_DS of 100V, the 30CPQ100 is suitable for high-voltage applications, providing flexibility in design.
- Low On-Resistance: The low R_DS(on) value minimizes conduction losses, which is essential for high-efficiency designs. This feature is particularly beneficial in applications where power dissipation needs to be minimized.
- High-Speed Switching: The device is designed for fast switching applications, making it suitable for high-frequency operations. This capability is crucial in applications such as switch-mode power supplies (SMPS) and pulse-width modulation (PWM) circuits.
- Robust Thermal Performance: The TO-220 package provides excellent thermal management, allowing the device to operate efficiently even under high load conditions. The low thermal resistance values ensure that heat generated during operation is effectively dissipated.
- Versatile Applications: The 30CPQ100 can be utilized in a variety of applications, including DC-DC converters, motor drivers, and power management circuits. Its versatility makes it a popular choice among engineers.

## Applications

1. Power Supplies: The 30CPQ100 is ideal for use in switch-mode power supplies (SMPS), where efficiency and reliability are critical. Its low on-resistance helps reduce power losses, improving overall system efficiency.
2. Motor Control: This MOSFET is suitable for driving motors in various applications, including robotics, automotive systems, and industrial automation. Its high current handling capability allows it to drive larger motors effectively.
3. Battery Management Systems: The device can be used in battery protection circuits and management systems, ensuring safe operation and preventing overcurrent conditions.
4. LED Drivers: The 30CPQ100 is effective in driving LED arrays, providing high efficiency and reliability in lighting applications.

## Conclusion

The Vishay 30CPQ100 is a versatile and efficient N-channel MOSFET that meets the demands of modern power applications. With its high voltage rating, low on-resistance, high-speed switching capabilities, and robust thermal performance, it is an excellent choice for engineers looking to optimize their designs for efficiency and reliability. Whether used in power supplies, motor control, or other applications, the 30CPQ100 provides the performance needed to meet today%27s power management challenges. Its combination of features and specifications makes it a reliable component for a wide range of electronic designs.
30CPQ100 Compare Parts
  • 30CPQ100 vs 30CTQ200
  • 30CPQ100 vs 30CTQ060STRR
  • 30CPQ100 vs 30CTQ060STRL
  • 30CPQ100 vs 30CTQ060S
  • 30CPQ100 vs 30CTQ060S
  • 30CPQ100 vs 30CTQ060-1
  • 30CPQ100 vs 30CTQ060
  • 30CPQ100 vs 30CTQ050S
  • 30CPQ100 vs 30CTQ050-1
  • 30CPQ100 vs 30CTQ050
  • 30CPQ100 vs 30CTQ045STRR
  • 30CPQ100 vs 30CTQ045STRL
  • 30CPQ100 vs 30CTQ045S
  • 30CPQ100 vs 30CTQ045S
  • 30CPQ100 vs 30CTQ045S
  • 30CPQ100 vs 30CTQ045-1
  • 30CPQ100 vs 30CTQ045
  • 30CPQ100 vs 30CTQ045
  • 30CPQ100 vs 30CTQ040S
  • 30CPQ100 vs 30CTQ040S
  • 30CPQ100 vs 30CTQ040-1
  • 30CPQ100 vs 30CTQ040
  • 30CPQ100 vs 30CTQ035STRR
  • 30CPQ100 vs 30CTQ035STRL
  • 30CPQ100 vs 30CTQ035S
  • 30CPQ100 vs 30CTQ035S
  • 30CPQ100 vs 30CTQ035S
  • 30CPQ100 vs 30CTQ035-1
  • 30CPQ100 vs 30CTQ035
  • 30CPQ100 vs 30CTQ030
  • 30CPQ100 vs 30CTH02STRR
  • 30CPQ100 vs 30CTH02STRL
  • 30CPQ100 vs 30CTH02S
  • 30CPQ100 vs 30CPQ200
  • 30CPQ100 vs 30CPQ150
  • 30CPQ100 vs 30CPQ135
  • 30CPQ100 vs 30CPQ080
  • 30CPQ100 vs 30CPQ060
  • 30CPQ100 vs 30CPQ050
  • 30CPQ100 vs 30CPQ045
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok