30CPQ200
30CPQ200
Active
Description:  DIODE ARRAY SCHOTTKY 200V TO247
Manufacturer:  SMC Diode Solutions
Datasheet:   30CPQ200 Datasheet
History Price: $2.43000
In Stock: 20000
30CPQ200 Specification
Specification
Part No
30CPQ200
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-247-3
Supplier Device Package
TO-247AD
30CPQ200 PDF Datasheet
30CPQ200 Related Parts
30CPQ035
30CPQ035
SMC Diode Solutions
DIODE SCHOTTKY 35V 15A TO247AD
30CPQ040
30CPQ040
SMC Diode Solutions
DIODE SCHOTTKY 40V 15A TO247AD
30CPQ045
30CPQ045
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 45V TO247AD
30CPQ050
30CPQ050
SMC Diode Solutions
DIODE SCHOTTKY 50V 15A TO247AD
30CPQ060
30CPQ060
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 60V TO247AD
30CPQ080
30CPQ080
SMC Diode Solutions
DIODE SCHOTTKY 80V 15A TO247AD
30CPQ100
30CPQ100
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247
30CPQ135
30CPQ135
SMC Diode Solutions
DIODE SCHOTTKY 135V 15A TO247AD
30CPQ150
30CPQ150
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 150V TO247
30CTH02S
30CTH02S
Vishay
DIODE ARRAY GP 200V 15A D2PAK
30CTH02STRL
30CTH02STRL
Vishay
DIODE ARRAY GP 200V 15A D2PAK
30CTH02STRR
30CTH02STRR
Vishay
DIODE ARRAY GP 200V 15A D2PAK
30CPQ200 Compare Parts
  • 30CPQ200 vs 30CTQ200
  • 30CPQ200 vs 30CTQ060STRR
  • 30CPQ200 vs 30CTQ060STRL
  • 30CPQ200 vs 30CTQ060S
  • 30CPQ200 vs 30CTQ060S
  • 30CPQ200 vs 30CTQ060-1
  • 30CPQ200 vs 30CTQ060
  • 30CPQ200 vs 30CTQ050S
  • 30CPQ200 vs 30CTQ050-1
  • 30CPQ200 vs 30CTQ050
  • 30CPQ200 vs 30CTQ045STRR
  • 30CPQ200 vs 30CTQ045STRL
  • 30CPQ200 vs 30CTQ045S
  • 30CPQ200 vs 30CTQ045S
  • 30CPQ200 vs 30CTQ045S
  • 30CPQ200 vs 30CTQ045-1
  • 30CPQ200 vs 30CTQ045
  • 30CPQ200 vs 30CTQ045
  • 30CPQ200 vs 30CTQ040S
  • 30CPQ200 vs 30CTQ040S
  • 30CPQ200 vs 30CTQ040-1
  • 30CPQ200 vs 30CTQ040
  • 30CPQ200 vs 30CTQ035STRR
  • 30CPQ200 vs 30CTQ035STRL
  • 30CPQ200 vs 30CTQ035S
  • 30CPQ200 vs 30CTQ035S
  • 30CPQ200 vs 30CTQ035S
  • 30CPQ200 vs 30CTQ035-1
  • 30CPQ200 vs 30CTQ035
  • 30CPQ200 vs 30CTQ030
  • 30CPQ200 vs 30CTH02STRR
  • 30CPQ200 vs 30CTH02STRL
  • 30CPQ200 vs 30CTH02S
  • 30CPQ200 vs 30CPQ150
  • 30CPQ200 vs 30CPQ135
  • 30CPQ200 vs 30CPQ100
  • 30CPQ200 vs 30CPQ080
  • 30CPQ200 vs 30CPQ060
  • 30CPQ200 vs 30CPQ050
  • 30CPQ200 vs 30CPQ045
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok