403CMQ080
403CMQ080
Active
Description:  DIODE SCHOTTKY 80V 200A PRM4
Manufacturer:  SMC Diode Solutions
Datasheet:   403CMQ080 Datasheet
History Price: $69.69869
In Stock: 33600
403CMQ080 Specification
Specification
Part No
403CMQ080
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
Current - Average Rectified (Io) (per Diode)
200A
Voltage - Forward (Vf) (Max) @ If
830 mV @ 200 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
6 mA @ 80 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Package / Case
PRM4
Supplier Device Package
PRM4 (Isolated)
403CMQ080 PDF Datasheet
403CMQ080 Related Parts
403CMQ100
403CMQ100
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V PRM4
403CNQ080
403CNQ080
SMC Diode Solutions
DIODE SCHOTTKY 80V 200A PRM4
403CNQ100
403CNQ100
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V PRM4
403CNQ100
403CNQ100
Vishay
DIODE MODULE 100V 400A TO244AB
403DMQ100
403DMQ100
SMC Diode Solutions
DIODE SCHOTTKY 100V 400A PRM4-IS
403DMQ100
403DMQ100
Vishay
DIODE MODULE 100V 400A TO244AB
403CMQ080 Compare Parts
  • 403CMQ080 vs 403CNQ100
  • 403CMQ080 vs 403CNQ100
  • 403CMQ080 vs 403CNQ080
  • 403CMQ080 vs 403CMQ100
  • 403CMQ080 vs 403DMQ100
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund