403CNQ100
403CNQ100
Active
Description:  DIODE ARRAY SCHOTTKY 100V PRM4
Manufacturer:  SMC Diode Solutions
Datasheet:   403CNQ100 Datasheet
History Price: $81.78000
In Stock: 49200
403CNQ100 Specification
Specification
Part No
403CNQ100
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
830 mV @ 200 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
6 mA @ 100 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Package / Case
PRM4
Supplier Device Package
PRM4 (Isolated)
403CNQ100 PDF Datasheet
403CNQ100 Related Parts
403CMQ080
403CMQ080
SMC Diode Solutions
DIODE SCHOTTKY 80V 200A PRM4
403CMQ100
403CMQ100
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V PRM4
403CNQ080
403CNQ080
SMC Diode Solutions
DIODE SCHOTTKY 80V 200A PRM4
403DMQ100
403DMQ100
SMC Diode Solutions
DIODE SCHOTTKY 100V 400A PRM4-IS
403CMQ080
403CMQ080
Vishay
DIODE MODULE 80V 200A TO244AB
403DMQ100
403DMQ100
Vishay
DIODE MODULE 100V 400A TO244AB
403CNQ100 Compare Parts
  • 403CNQ100 vs 403CNQ080
  • 403CNQ100 vs 403CMQ100
  • 403CNQ100 vs 403CMQ080
  • 403CNQ100 vs 403DMQ100
  • 403CNQ100 vs 403CMQ080
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK