SDUR1060CT
SDUR1060CT
Active
Description:  DIODE ARRAY GP 600V TO220AB
Manufacturer:  SMC Diode Solutions
Datasheet:   SDUR1060CT Datasheet
History Price: $0.84000
In Stock: 28800
SDUR1060CT Specification
Specification
Part No
SDUR1060CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
1.55 V @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
SDUR1060CT PDF Datasheet
SDUR1060CT Related Parts
SDUR1020CT
SDUR1020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1030CT
SDUR1030CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1040CT
SDUR1040CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1520CT
SDUR1520CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1530CT
SDUR1530CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1540CT
SDUR1540CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1560CT
SDUR1560CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1620CT
SDUR1620CT
SMC Diode Solutions
DIODE SCHOTTKY 200V TO220AB
SDUR1640CT
SDUR1640CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR2020CT
SDUR2020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR2020WT
SDUR2020WT
SMC Diode Solutions
DIODE ARRAY GP 200V TO247AD
SDUR2030CT
SDUR2030CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1060CT Compare Parts
  • SDUR1060CT vs SDURF3060CT
  • SDUR1060CT vs SDURF3040CTR
  • SDUR1060CT vs SDURF3040CT
  • SDUR1060CT vs SDURF3030CTR
  • SDUR1060CT vs SDURF3030CT
  • SDUR1060CT vs SDURF3020CTR
  • SDUR1060CT vs SDURF3020CT
  • SDUR1060CT vs SDURF2060CTR
  • SDUR1060CT vs SDURF2060CT
  • SDUR1060CT vs SDURF2040CTR
  • SDUR1060CT vs SDURF2040CT
  • SDUR1060CT vs SDURF2030CTR
  • SDUR1060CT vs SDURF2030CT
  • SDUR1060CT vs SDURF2020CTR
  • SDUR1060CT vs SDURF2020CT
  • SDUR1060CT vs SDURF1540CTR
  • SDUR1060CT vs SDURF1540CT
  • SDUR1060CT vs SDURF1530CTR
  • SDUR1060CT vs SDURF1530CT
  • SDUR1060CT vs SDURF1520CTR
  • SDUR1060CT vs SDURF1520CT
  • SDUR1060CT vs SDURF10H60CT
  • SDUR1060CT vs SDURF1060CTR
  • SDUR1060CT vs SDURF1060CT
  • SDUR1060CT vs SDURF1040CTR
  • SDUR1060CT vs SDURF1040CT
  • SDUR1060CT vs SDURF1030CTR
  • SDUR1060CT vs SDURF1030CT
  • SDUR1060CT vs SDURF1020CTR
  • SDUR1060CT vs SDURF1020CT
  • SDUR1060CT vs SDURD1560CT
  • SDUR1060CT vs SDURD1540CT
  • SDUR1060CT vs SDURD1530CT
  • SDUR1060CT vs SDURD1040CT
  • SDUR1060CT vs SDURD1030CT
  • SDUR1060CT vs SDURD1020CT
  • SDUR1060CT vs SDURB3060CT
  • SDUR1060CT vs SDURB3040CT
  • SDUR1060CT vs SDURB3030CT
  • SDUR1060CT vs SDURB3020CT
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.