☰
1N3913
1N3913
Active
Description:  DO5 30 AMP FAST RECOVERY RECTIFI
Manufacturer:  Solid State
Datasheet:   1N3913 Datasheet
History Price: $3.95000
In Stock: 7720
1N3913 Specification
Specification
Part No
1N3913
Category
Diodes - RF
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard - Single
Voltage - Peak Reverse (Max)
400V
Current - Max
30 A
Capacitance @ Vr, F
-
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N3913 Related Parts
1N3879
1N3879
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3879R
1N3879R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880
1N3880
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880R
1N3880R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881
1N3881
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881R
1N3881R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882
1N3882
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882R
1N3882R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883
1N3883
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883R
1N3883R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3889A
1N3889A
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3889RA
1N3889RA
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3913 Description
The Microchip Technology 1N3913 is a high-performance Zener diode that is widely used in various electronic applications, particularly for voltage regulation and protection. Known for its reliability and efficiency, the 1N3913 is suitable for both commercial and industrial uses, including power supply circuits, signal conditioning, and transient voltage suppression.

## Overview

The 1N3913 Zener diode is designed to provide a stable reference voltage and to clamp voltage spikes in electronic circuits. Its construction allows it to operate effectively in a range of conditions, making it a versatile component in many electronic designs. The diode is particularly valued for its low noise characteristics and fast response time, which are critical in applications requiring precise voltage regulation.

## Key Specifications

1. Type:
- Zener diode

2. Zener Voltage (V_Z):
- The 1N3913 has a nominal Zener voltage of 5.1V at a test current (I_ZT) of 20mA. This makes it suitable for applications requiring a stable voltage reference.

3. Maximum Reverse Voltage (V_R):
- The maximum reverse voltage rating is 50V, allowing the diode to withstand reverse bias conditions without breakdown.

4. Zener Impedance (Z_Z):
- The Zener impedance is typically 5 ohms at a Zener test current of 20mA, which indicates the diode%27s ability to maintain a stable voltage under varying current conditions.

5. Forward Voltage Drop (V_F):
- The forward voltage drop is approximately 0.9V at a forward current of 1A. This low voltage drop contributes to the efficiency of the diode in rectification applications.

6. Peak Power Dissipation (P_Z):
- The maximum power dissipation is rated at 1W, which is important for ensuring the diode can handle the power levels in various applications without overheating.

7. Junction Temperature (T_J):
- The diode is rated for a junction temperature range of -65°C to +150°C, allowing it to operate in a wide variety of environmental conditions.

8. Thermal Resistance (RθJA):
- The thermal resistance from junction to ambient (RθJA) is typically around 50°C/W, which helps in managing heat dissipation during operation.

9. Package Type:
- The 1N3913 is commonly available in a DO-41 package, which is a standard axial-lead package that facilitates easy integration into circuit boards.

## Applications

The Microchip Technology 1N3913 Zener diode is widely used in various applications, including:
- Voltage regulation in power supply circuits
- Transient voltage suppression to protect sensitive components
- Signal conditioning in analog circuits
- Reference voltage generation for precision applications
- Protection circuits to prevent reverse polarity

## Conclusion

The Microchip Technology 1N3913 is a reliable and efficient Zener diode that meets the demands of various electronic applications. With its stable Zener voltage, moderate power ratings, and wide operating temperature range, it is an excellent choice for engineers and designers looking to implement voltage regulation and protection solutions in their projects. Whether in consumer electronics, industrial equipment, or power management systems, the 1N3913 continues to be a trusted component in the field of electronics.
1N3913 Compare Parts
  • 1N3913 vs 1N3912R
  • 1N3913 vs 1N3912
  • 1N3913 vs 1N3911R
  • 1N3913 vs 1N3911
  • 1N3913 vs 1N3910R
  • 1N3913 vs 1N3910
  • 1N3913 vs 1N3909R
  • 1N3913 vs 1N3909
  • 1N3913 vs 1N3903R
  • 1N3913 vs 1N3903
  • 1N3913 vs 1N3902R
  • 1N3913 vs 1N3902
  • 1N3913 vs 1N3901R
  • 1N3913 vs 1N3901
  • 1N3913 vs 1N3900R
  • 1N3913 vs 1N3900
  • 1N3913 vs 1N3899R
  • 1N3913 vs 1N3899
  • 1N3913 vs 1N3893RA
  • 1N3913 vs 1N3893A
  • 1N3913 vs 1N3892RA
  • 1N3913 vs 1N3892A
  • 1N3913 vs 1N3891RA
  • 1N3913 vs 1N3891A
  • 1N3913 vs 1N3890RA
  • 1N3913 vs 1N3890A
  • 1N3913 vs 1N3889RA
  • 1N3913 vs 1N3889A
  • 1N3913 vs 1N3883R
  • 1N3913 vs 1N3883
  • 1N3913 vs 1N3882R
  • 1N3913 vs 1N3882
  • 1N3913 vs 1N3881R
  • 1N3913 vs 1N3881
  • 1N3913 vs 1N3880R
  • 1N3913 vs 1N3880
  • 1N3913 vs 1N3879R
  • 1N3913 vs 1N3879
  • 1N3913 vs 1N355 BK
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give