☰
2N1847A
2N1847A
Active
Description:  TO 48 16 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1847A Datasheet
History Price: $6.50000
In Stock: 21680
2N1847A Specification
Specification
Part No
2N1847A
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
250 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
Current - Gate Trigger (Igt) (Max)
80 mA
Voltage - On State (Vtm) (Max)
1.6 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
16 A
Current - Hold (Ih) (Max)
20 mA
Current - Off State (Max)
6 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N1847A PDF Datasheet
2N1847A Related Parts
2N1600
2N1600
Solid State
TO 64 REVERSE BLOCKING SCR
2N1601
2N1601
Solid State
TO 64 REVERSE BLOCKING SCR
2N1602
2N1602
Solid State
TO 64 REVERSE BLOCKING SCR
2N1603
2N1603
Solid State
TO 64 REVERSE BLOCKING SCR
2N1604
2N1604
Solid State
TO 64 REVERSE BLOCKING SCR
2N1771
2N1771
Solid State
TO64 8 AMP SCR
2N1772
2N1772
Solid State
TO64 8 AMP SCR
2N1773
2N1773
Solid State
TO64 8 AMP SCR
2N1774
2N1774
Solid State
TO64 8 AMP SCR
2N1775
2N1775
Solid State
TO64 8 AMP SCR
2N1776
2N1776
Solid State
TO64 8 AMP SCR
2N1777
2N1777
Solid State
TO64 8 AMP SCR
2N1847A Description
The Solid State 2N1847A is a high-performance NPN transistor widely used in various electronic applications, including amplification, switching, and signal processing. This transistor is particularly valued for its reliability, versatility, and ability to operate efficiently in a range of conditions. Below is a detailed overview of the 2N1847A, including its specifications, features, and typical applications.

## Key Specifications:

1. Type: NPN Bipolar Junction Transistor (BJT)
2. Package: TO-39 metal can package
3. Maximum Collector-Emitter Voltage (VCE): 60V
4. Maximum Collector-Base Voltage (VCB): 60V
5. Maximum Emitter-Base Voltage (VEB): 5V
6. Continuous Collector Current (IC): 1A
7. Maximum Power Dissipation (PD): 1.5W at 25°C
8. DC Current Gain (hFE):
- Minimum: 100 at IC = 100mA
- Maximum: 300 at IC = 100mA
9. Transition Frequency (fT): 100 MHz (typical)
10. Storage and Operating Temperature Range: -55°C to +150°C
11. Thermal Resistance, Junction to Case (RθJC): 50°C/W
12. Weight: Approximately 0.5 grams

## Features:

- High Voltage Rating: The 2N1847A can handle collector-emitter voltages up to 60V, making it suitable for a variety of applications that require high voltage operation.
- Good Current Gain: With a DC current gain (hFE) ranging from 100 to 300, this transistor provides sufficient amplification for many signal processing applications.
- High Frequency Response: The transition frequency of 100 MHz allows the 2N1847A to be used in high-frequency applications, such as RF amplifiers and oscillators.
- Robust Package: The TO-39 metal can package provides excellent thermal performance and mechanical stability, making it suitable for use in demanding environments.
- Wide Temperature Range: The ability to operate in a wide temperature range (-55°C to +150°C) ensures reliability in various applications, including automotive and industrial settings.

## Applications:

- Amplification: The 2N1847A is commonly used in audio and RF amplification circuits, where its high gain and frequency response are advantageous.
- Switching: This transistor can be used in switching applications, such as relay drivers and digital logic circuits, due to its ability to handle significant collector currents.
- Signal Processing: The 2N1847A is suitable for use in signal processing circuits, including mixers and modulators, where linearity and gain are essential.
- Oscillators: Its high-frequency capabilities make it a good choice for oscillator circuits, including those used in communication systems.

## Conclusion:

The Solid State 2N1847A is a versatile and reliable NPN transistor that meets the demands of various electronic applications. Its combination of high voltage rating, good current gain, and wide frequency response makes it an excellent choice for engineers and designers looking to enhance the performance of their circuits. With its robust construction and ability to operate in challenging environments, the 2N1847A remains a popular choice in both consumer and industrial electronics.
2N1847A Compare Parts
  • 2N1847A vs 2N1850
  • 2N1847A vs 2N1849A
  • 2N1847A vs 2N1849
  • 2N1847A vs 2N1848A
  • 2N1847A vs 2N1848
  • 2N1847A vs 2N1847
  • 2N1847A vs 2N1846A
  • 2N1847A vs 2N1846
  • 2N1847A vs 2N1845A
  • 2N1847A vs 2N1845
  • 2N1847A vs 2N1844A
  • 2N1847A vs 2N1844
  • 2N1847A vs 2N1843A
  • 2N1847A vs 2N1843
  • 2N1847A vs 2N1842A
  • 2N1847A vs 2N1842
  • 2N1847A vs 2N1777
  • 2N1847A vs 2N1776
  • 2N1847A vs 2N1775
  • 2N1847A vs 2N1774
  • 2N1847A vs 2N1773
  • 2N1847A vs 2N1772
  • 2N1847A vs 2N1771
  • 2N1847A vs 2N1604
  • 2N1847A vs 2N1603
  • 2N1847A vs 2N1602
  • 2N1847A vs 2N1601
  • 2N1847A vs 2N1600
  • 2N1847A vs 2N1916
  • 2N1847A vs 2N1915
  • 2N1847A vs 2N1914
  • 2N1847A vs 2N1913
  • 2N1847A vs 2N1912
  • 2N1847A vs 2N1911
  • 2N1847A vs 2N1910
  • 2N1847A vs 2N1909
  • 2N1847A vs 2N1807
  • 2N1847A vs 2N1806
  • 2N1847A vs 2N1805
  • 2N1847A vs 2N1804
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.