☰
2N4168
2N4168
Active
Description:  TO 64 8 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N4168 Datasheet
History Price: $6.60000
In Stock: 46200
2N4168 Specification
Specification
Part No
2N4168
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
50 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
30 mA
Voltage - On State (Vtm) (Max)
2 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
8 A
Current - Hold (Ih) (Max)
30 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-64
2N4168 PDF Datasheet
2N4168 Related Parts
2N4169
2N4169
Solid State
TO 64 8 AMP SCR
2N4170
2N4170
Solid State
TO 64 8 AMP SCR
2N4171
2N4171
Solid State
TO 64 8 AMP SCR
2N4172
2N4172
Solid State
TO 64 8 AMP SCR
2N4173
2N4173
Solid State
TO 64 8 AMP SCR
2N4174
2N4174
Solid State
TO 64 8 AMP SCR
2N4987
2N4987
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4987
2N4987
NTE Electronics
SCR 30V TO98
2N4204
2N4204
Microchip Technology
SCR
2N4361
2N4361
Powerex Inc
SCR 100V 110A TO94
2N4362
2N4362
Powerex Inc
SCR 200V 110A TO94
2N4363
2N4363
Powerex Inc
SCR 400V 110A TO94
2N4168 Compare Parts
  • 2N4168 vs 2N4987
  • 2N4168 vs 2N4174
  • 2N4168 vs 2N4173
  • 2N4168 vs 2N4172
  • 2N4168 vs 2N4171
  • 2N4168 vs 2N4170
  • 2N4168 vs 2N4169
  • 2N4168 vs 2N4378
  • 2N4168 vs 2N4377
  • 2N4168 vs 2N4376
  • 2N4168 vs 2N4375
  • 2N4168 vs 2N4374
  • 2N4168 vs 2N4373
  • 2N4168 vs 2N4372
  • 2N4168 vs 2N4371
  • 2N4168 vs 2N4368
  • 2N4168 vs 2N4367
  • 2N4168 vs 2N4366
  • 2N4168 vs 2N4365
  • 2N4168 vs 2N4364
  • 2N4168 vs 2N4363
  • 2N4168 vs 2N4362
  • 2N4168 vs 2N4361
  • 2N4168 vs 2N4204
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered