☰
2N4172
2N4172
Active
Description:  TO 64 8 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N4172 Datasheet
History Price: $6.60000
In Stock: 40160
2N4172 Specification
Specification
Part No
2N4172
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
30 mA
Voltage - On State (Vtm) (Max)
2 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
8 A
Current - Hold (Ih) (Max)
30 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-64
2N4172 PDF Datasheet
2N4172 Related Parts
2N4168
2N4168
Solid State
TO 64 8 AMP SCR
2N4169
2N4169
Solid State
TO 64 8 AMP SCR
2N4170
2N4170
Solid State
TO 64 8 AMP SCR
2N4171
2N4171
Solid State
TO 64 8 AMP SCR
2N4173
2N4173
Solid State
TO 64 8 AMP SCR
2N4174
2N4174
Solid State
TO 64 8 AMP SCR
2N4987
2N4987
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4987
2N4987
NTE Electronics
SCR 30V TO98
2N4204
2N4204
Microchip Technology
SCR
2N4361
2N4361
Powerex Inc
SCR 100V 110A TO94
2N4362
2N4362
Powerex Inc
SCR 200V 110A TO94
2N4363
2N4363
Powerex Inc
SCR 400V 110A TO94
2N4172 Description
The Solid State 2N4172 is a high-performance NPN bipolar junction transistor (BJT) designed for various applications in electronic circuits. This transistor is particularly valued for its versatility, reliability, and efficiency in switching and amplification tasks. It is commonly used in audio amplifiers, signal processing, and other electronic applications where robust performance is required.

## Overview

The 2N4172 transistor is part of the 2N series of transistors, which are widely recognized in the electronics industry for their reliability and performance. The device is designed to operate in a variety of environments and is suitable for both commercial and industrial applications. Its construction allows for efficient thermal management and high-frequency operation, making it a popular choice among engineers and designers.

## Key Specifications

1. Transistor Type:
- Type: NPN Bipolar Junction Transistor (BJT)
- Configuration: The 2N4172 is a three-terminal device with the terminals being the collector (C), base (B), and emitter (E).

2. Electrical Characteristics:
- Collector-Emitter Voltage (VCE): The maximum collector-emitter voltage is rated at 40V, allowing it to handle moderate voltage levels in various applications.
- Collector-Base Voltage (VCB): The maximum collector-base voltage is also rated at 40V, providing additional flexibility in circuit design.
- Emitter-Base Voltage (VEB): The maximum emitter-base voltage is rated at 5V, ensuring safe operation under various conditions.
- Collector Current (IC): The maximum continuous collector current is rated at 1A, making it suitable for driving loads in various applications.

3. Gain Characteristics:
- DC Current Gain (hFE): The transistor exhibits a DC current gain (hFE) ranging from 50 to 150 at a collector current of 100 mA. This gain is crucial for amplification applications, allowing the transistor to effectively amplify input signals.

4. Frequency Response:
- Transition Frequency (fT): The transition frequency is typically around 100 MHz, indicating the frequency range over which the transistor can operate effectively. This characteristic makes the 2N4172 suitable for high-frequency applications.

5. Thermal Characteristics:
- Junction Temperature (TJ): The maximum junction temperature is rated at 150°C, allowing the transistor to operate in high-temperature environments without compromising performance.
- Thermal Resistance: The thermal resistance from junction to case is typically low, facilitating efficient heat dissipation during operation.

6. Package Type:
- The 2N4172 is commonly available in a TO-92 package, which is a standard plastic package that provides good thermal performance and ease of handling. This package type is widely used in various electronic applications.

7. Applications:
- The 2N4172 is suitable for a wide range of applications, including:
- Audio amplifiers and preamplifiers
- Signal processing circuits
- Switching applications in power supplies
- Oscillators and RF amplifiers
- General-purpose amplification in electronic devices

8. Safety and Reliability:
- The 2N4172 is designed to meet various industry standards for safety and reliability, ensuring that it can be used in critical applications without compromising performance.

## Conclusion

The Solid State 2N4172 is a versatile and reliable NPN bipolar junction transistor that offers excellent performance characteristics for a variety of electronic applications. With its combination of moderate voltage and current ratings, high gain, and good frequency response, it is an ideal choice for engineers looking to implement efficient amplification and switching solutions in their designs. Whether used in audio systems, signal processing, or general-purpose applications, the 2N4172 stands out as a dependable component in modern electronic circuits.
2N4172 Compare Parts
  • 2N4172 vs 2N4987
  • 2N4172 vs 2N4174
  • 2N4172 vs 2N4173
  • 2N4172 vs 2N4171
  • 2N4172 vs 2N4170
  • 2N4172 vs 2N4169
  • 2N4172 vs 2N4168
  • 2N4172 vs 2N4378
  • 2N4172 vs 2N4377
  • 2N4172 vs 2N4376
  • 2N4172 vs 2N4375
  • 2N4172 vs 2N4374
  • 2N4172 vs 2N4373
  • 2N4172 vs 2N4372
  • 2N4172 vs 2N4371
  • 2N4172 vs 2N4368
  • 2N4172 vs 2N4367
  • 2N4172 vs 2N4366
  • 2N4172 vs 2N4365
  • 2N4172 vs 2N4364
  • 2N4172 vs 2N4363
  • 2N4172 vs 2N4362
  • 2N4172 vs 2N4361
  • 2N4172 vs 2N4204
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered