2N5770
2N5770
Obsolete
Description:  RF TRANS NPN 15V TO92-3
Manufacturer:  onsemi
Datasheet:   2N5770 Datasheet
History Price: Obsolete
In Stock: 40800
2N5770 Specification
Specification
Part No
2N5770
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
15V
Frequency - Transition
-
Noise Figure (dB Typ @ f)
6dB @ 60MHz
Gain
15dB
Power - Max
350mW
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 8mA, 10V
Current - Collector (Ic) (Max)
50mA
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
2N5770 PDF Datasheet
2N5770 Related Parts
2N5109 PBFREE
2N5109 PBFREE
Central Semiconductor
RF TRANS NPN 20V 1.2GHZ TO39
2N5583
2N5583
Solid State
PNP SIL RF TO39
2N5770_D26Z
2N5770_D26Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D27Z
2N5770_D27Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D74Z
2N5770_D74Z
onsemi
RF TRANS NPN 15V TO92-3
2N5770_D75Z
2N5770_D75Z
onsemi
RF TRANS NPN 15V TO92-3
2N5031
2N5031
Microsemi Corporation
RF TRANS NPN 10V 400MHZ TO72
2N5109UB BK
2N5109UB BK
Central Semiconductor
RF TRANS NPN 20V 1.2GHZ TO39
2N5179
2N5179
Microsemi Corporation
RF TRANS NPN 12V 200MHZ TO72
2N5179 PBFREE
2N5179 PBFREE
Central Semiconductor
RF TRANS NPN 12V 2GHZ TO72
2N5770 PBFREE
2N5770 PBFREE
Central Semiconductor
RF TRANS NPN 15V 900MHZ TO92
2N5770 Description
The ON Semiconductor 2N5770 is a high-voltage NPN power transistor designed for a variety of applications, including switching and amplification in power electronics. This device is particularly well-suited for use in high-voltage environments, making it a popular choice in industrial, automotive, and consumer electronics applications. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The 2N5770 is a silicon NPN transistor that is designed to handle high voltage and current levels. It is commonly used in applications where robust performance and reliability are essential. The transistor is housed in a TO-220 package, which allows for efficient heat dissipation and easy mounting in various electronic circuits.

## Key Specifications

1. Device Type: NPN Power Transistor
2. Maximum Collector-Emitter Voltage (V_CE): 60 V
3. Maximum Collector-Base Voltage (V_CBO): 60 V
4. Maximum Emitter-Base Voltage (V_EBO): 5 V
5. Continuous Collector Current (I_C):
- 10 A (maximum)
6. Power Dissipation (P_D):
- 65 W (at a case temperature of 25°C)
7. DC Current Gain (h_FE):
- Typically ranges from 20 to 100 at I_C = 4 A
8. Transition Frequency (f_T):
- Approximately 2 MHz at V_CE = 10 V
9. Thermal Resistance (RθJC):
- 1.9 °C/W (junction to case)
10. Package Type: TO-220, which provides good thermal performance and ease of mounting.

## Features

- High Voltage Capability: The 2N5770 can operate at voltages up to 60 V, making it suitable for high-voltage applications.
- High Current Handling: With a maximum collector current rating of 10 A, this transistor can handle significant loads, making it ideal for power applications.
- Good Thermal Performance: The TO-220 package allows for effective heat dissipation, which is crucial for maintaining performance in high-power applications.
- Versatile Applications: The transistor can be used in various configurations, including as a switch or amplifier, providing flexibility in design.
- Robust Construction: Designed for reliability, the 2N5770 is suitable for use in harsh environments and demanding applications.

## Applications

The ON Semiconductor 2N5770 is suitable for a wide range of applications, including but not limited to:

- Power Amplifiers: Used in audio and RF power amplifiers where high current and voltage handling is required.
- Switching Applications: Ideal for use in power switching circuits, including relay drivers and motor control applications.
- Linear Regulators: Can be used in linear voltage regulators to provide stable output voltage in power supply circuits.
- Industrial Equipment: Suitable for use in industrial control systems, automation equipment, and other high-power applications.
- Automotive Applications: Can be utilized in automotive electronics, including power management systems and motor drivers.

## Conclusion

The ON Semiconductor 2N5770 is a high-voltage NPN power transistor that offers excellent performance, reliability, and versatility for a variety of applications. With its robust specifications, including high voltage and current ratings, it is well-suited for power amplification, switching, and other high-power applications. The TO-220 package design ensures effective heat dissipation, making it a reliable choice for demanding environments. Whether in industrial, automotive, or consumer electronics, the 2N5770 provides the performance needed to meet the challenges of modern electronic designs.
2N5770 Compare Parts
  • 2N5770 vs 2N5770_D74Z
  • 2N5770 vs 2N5770_D27Z
  • 2N5770 vs 2N5770_D26Z
  • 2N5770 vs 2N5583
  • 2N5770 vs 2N5109 PBFREE
  • 2N5770 vs 2N5770 PBFREE
  • 2N5770 vs 2N5179 PBFREE
  • 2N5770 vs 2N5179
  • 2N5770 vs 2N5109UB BK
  • 2N5770 vs 2N5031
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.