☰
MUR3015PT
MUR3015PT
Active
Description:  T0-218 ULTRAFAST RECTIFIER 30 AM
Manufacturer:  Solid State
Datasheet:   MUR3015PT Datasheet
History Price: $1.60000
In Stock: 16240
MUR3015PT Specification
Specification
Part No
MUR3015PT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io) (per Diode)
15A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 150 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-218-3, TO-218AC
Supplier Device Package
TO-218AC
MUR3015PT PDF Datasheet
MUR3015PT Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MUR3015PT Compare Parts
  • MUR3015PT vs MURSB1620CTA-TP
  • MUR3015PT vs MURS1660FCTA-BP
  • MUR3015PT vs MURS1660CTA-BP
  • MUR3015PT vs MURS1620FCTA-BP
  • MUR3015PT vs MURS1620CTA-BP
  • MUR3015PT vs MURP20040CTG
  • MUR3015PT vs MURP20040CT
  • MUR3015PT vs MURP20020CTG
  • MUR3015PT vs MURP20020CT
  • MUR3015PT vs MURHF860CTG
  • MUR3015PT vs MURHF860CT
  • MUR3015PT vs MURHB860CTT4G
  • MUR3015PT vs MURHB860CTT4
  • MUR3015PT vs MURHB860CTG
  • MUR3015PT vs MURHB860CT
  • MUR3015PT vs MURHB840CTT4G
  • MUR3015PT vs MURHB840CTT4
  • MUR3015PT vs MURHB840CTG
  • MUR3015PT vs MURHB840CT
  • MUR3015PT vs MURH860CTH
  • MUR3015PT vs MURH860CTG
  • MUR3015PT vs MURH860CT
  • MUR3015PT vs MURH840CTH
  • MUR3015PT vs MURH840CTG
  • MUR3015PT vs MURH840CT
  • MUR3015PT vs MURF2060CT
  • MUR3015PT vs MURF2060CT
  • MUR3015PT vs MURF2060CT
  • MUR3015PT vs MURF1660CTH
  • MUR3015PT vs MURF1660CTG
  • MUR3015PT vs MURF1660CT
  • MUR3015PT vs MURF1660CT
  • MUR3015PT vs MURF1640CTHC0G
  • MUR3015PT vs MURF1640CT
  • MUR3015PT vs MURF1620CTHC0G
  • MUR3015PT vs MURF1620CTG
  • MUR3015PT vs MURF1620CT
  • MUR3015PT vs MURF1620CT
  • MUR3015PT vs MURF1060CT
  • MUR3015PT vs MURF1030CT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!