SKN400/12
SKN400/12
Active
Description:  400A 1200V M24 ANODE TO CASE
Manufacturer:  Solid State
Datasheet:   SKN400/12 Datasheet
History Price: $104.00000
In Stock: 28800
SKN400/12 Specification
Specification
Part No
SKN400/12
Category
Thyristors - SCRs - Modules
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
-
Number of SCRs, Diodes
-
Voltage - Off State
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Hold (Ih) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
SKN400/12 Related Parts
SKN100/06
SKN100/06
Solid State
125A 600V DO-8 M12 ANODE TO CASE
SKN100/12
SKN100/12
Solid State
125A 1200V DO-8 M12 ANODE TO CAS
SKN100/16
SKN100/16
Solid State
125A 1600V DO-8 M12 ANODE TO CAS
SKN26/04
SKN26/04
Solid State
25A 400V DO-4 M6 ANODE TO CASE
SKN26/12
SKN26/12
Solid State
25A 1200V DO-4 M6 ANODE TO CASE
SKN26/16
SKN26/16
Solid State
25A 1600V DO-4 M6 ANODE TO CASE
SKN70/06
SKN70/06
Solid State
70A 600V DO-5 M8 ANODE TO CASE
SKN70/12
SKN70/12
Solid State
70A 1200V DO-5 M8 ANODE TO CASE
SKN70/16
SKN70/16
Solid State
70A 1600V DO-5 M8 ANODE TO CASE
SKN71/06
SKN71/06
Solid State
70A 600V DO-5 M8 ANODE TO CASE E
SKN71/12
SKN71/12
Solid State
70A 1200V DO-5 M8 ANODE TO CASE
SKN71/16
SKN71/16
Solid State
70A 1600V DO-5 M8 ANODE TO CASE
SKN400/12 Compare Parts
  • SKN400/12 vs SKN71/12
  • SKN400/12 vs SKN71/06
  • SKN400/12 vs SKN70/16
  • SKN400/12 vs SKN70/12
  • SKN400/12 vs SKN70/06
  • SKN400/12 vs SKN26/16
  • SKN400/12 vs SKN26/12
  • SKN400/12 vs SKN26/04
  • SKN400/12 vs SKN100/16
  • SKN400/12 vs SKN100/12
  • SKN400/12 vs SKN100/06
  • SKN400/12 vs SKN45/16
  • SKN400/12 vs SKN45/12
  • SKN400/12 vs SKN45/06
  • SKN400/12 vs SKN400/16
  • SKN400/12 vs SKN400/06
  • SKN400/12 vs SKN320/16
  • SKN400/12 vs SKN320/12
  • SKN400/12 vs SKN320/06
  • SKN400/12 vs SKN130/16
  • SKN400/12 vs SKN130/12
  • SKN400/12 vs SKN130/06
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.