☰
T4121E
T4121E
Active
Description:  ISOLATED STUD TO48 10 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   T4121E Datasheet
History Price: $7.50000
In Stock: 38400
T4121E Specification
Specification
Part No
T4121E
Category
Thyristors - TRIACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
-
Voltage - Off State
-
Current - On State (It (RMS)) (Max)
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Hold (Ih) (Max)
-
Configuration
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
T4121E Related Parts
T410-400T
T410-400T
STMicroelectronics
TRIAC SENS GATE 400V 4A TO220AB
T410-600B
T410-600B
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600B-TR
T410-600B-TR
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600H
T410-600H
STMicroelectronics
TRIAC SENS GATE 600V 4A IPAK
T410-600T
T410-600T
STMicroelectronics
TRIAC SENS GATE 600V 4A TO220AB
T410-600W
T410-600W
STMicroelectronics
TRIAC SENS GATE 600V 4A ISOWATT
T410-700H
T410-700H
STMicroelectronics
TRIAC SENS GATE 700V 4A IPAK
T410-700T
T410-700T
STMicroelectronics
TRIAC SENS GATE 700V 4A TO220AB
T410-800B
T410-800B
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800B-TR
T410-800B-TR
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800H
T410-800H
STMicroelectronics
TRIAC SENS GATE 800V 4A IPAK
T410-800T
T410-800T
STMicroelectronics
TRIAC SENS GATE 800V 4A TO220AB
T4121E Compare Parts
  • T4121E vs T4121F
  • T4121E vs T4121D
  • T4121E vs T4121B
  • T4121E vs T4120M
  • T4121E vs T4120F
  • T4121E vs T4120E
  • T4121E vs T4120D
  • T4121E vs T4120B
  • T4121E vs T4111M
  • T4121E vs T4111F
  • T4121E vs T4111E
  • T4121E vs T410H-6T
  • T4121E vs T410-800T
  • T4121E vs T410-800H
  • T4121E vs T410-800B-TR
  • T4121E vs T410-800B
  • T4121E vs T410-700T
  • T4121E vs T410-700H
  • T4121E vs T410-600W
  • T4121E vs T410-600T
  • T4121E vs T410-600H
  • T4121E vs T410-600B-TR
  • T4121E vs T410-600B
  • T4121E vs T410-400T
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you