☰
TIP32C
TIP32C
Active
Description:  TRANS PNP 100V 3A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP32C Datasheet
History Price: $0.73000
In Stock: 33800
TIP32C Specification
Specification
Part No
TIP32C
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
3 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 375mA, 3A
Current - Collector Cutoff (Max)
300μA
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 3A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP32C PDF Datasheet
TIP32C Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP32C Description
The TIP32C is a high-performance NPN power transistor manufactured by onsemi, designed for a variety of applications that require high current and voltage handling capabilities. It is part of the TIP series of transistors, which are widely recognized for their robustness and reliability in electronic circuits. The TIP32C is particularly suitable for power amplification and switching applications, making it a popular choice among engineers and hobbyists.

## Overview

The TIP32C is a complementary transistor to the TIP31C, and it is often used in push-pull amplifier configurations. Its Darlington configuration allows it to provide high current gain, making it effective for driving loads that require significant power. The TIP32C is commonly used in applications such as motor control, relay drivers, and audio amplifiers.

## Key Specifications

Here are the key specifications of the TIP32C:

- Type: NPN Power Transistor
- Collector-Emitter Voltage (Vce): 100 V (maximum)
- Collector-Base Voltage (Vcb): 100 V (maximum)
- Emitter-Base Voltage (Veb): 5 V (maximum)
- Continuous Collector Current (Ic): 3 A (maximum)
- Pulsed Collector Current (Icm): 5 A (maximum)
- Power Dissipation (Pd): 40 W (at 25°C)
- Current Gain (hFE): 20 to 150 (typical)
- Transition Frequency (fT): 2 MHz (minimum)
- Thermal Resistance, Junction to Case (RθJC): 3 °C/W (typical)
- Operating Junction Temperature (Tj): -65°C to +150°C
- Package Type: TO-220

## Electrical Characteristics

1. Collector Current (Ic): The TIP32C can handle a continuous collector current of up to 3 A, making it suitable for driving moderate-power loads in various applications.
2. Voltage Ratings: With a maximum collector-emitter voltage of 100 V, the TIP32C can be used in high-voltage applications, providing flexibility in design.
3. Gain: The current gain (hFE) of 20 to 150 allows the TIP32C to amplify input signals effectively, making it ideal for low-power control circuits.
4. Thermal Performance: The transistor has a thermal resistance of 3 °C/W, which helps in managing heat dissipation during operation, ensuring reliable performance.

## Applications

The TIP32C is used in a variety of applications, including:

- Motor Control: It can be used to control DC motors in robotics, automation systems, and other applications requiring precise motor control.
- Relay Drivers: The TIP32C can drive relays, allowing for the control of high-voltage devices with low-voltage signals, making it suitable for switching applications.
- Audio Amplifiers: It is often used in audio amplifier circuits due to its ability to handle significant power and provide quality sound amplification.
- Switching Applications: The TIP32C can be used in switching power supplies and other applications where moderate current switching is required, enhancing efficiency in power management.

## Thermal Management

When using the TIP32C, thermal management is crucial. The power dissipation rating of 40 W means that adequate heat sinking is necessary to prevent the transistor from overheating during operation. The thermal resistance from junction to case (RθJC) indicates how effectively heat can be dissipated. Proper heat sinks and thermal paste can help maintain the junction temperature within safe limits, ensuring the longevity and reliability of the transistor.

## Conclusion

The TIP32C is a versatile and robust NPN power transistor that is well-suited for a wide range of applications requiring moderate current and voltage handling. Its high gain, power dissipation capabilities, and thermal performance make it a popular choice among engineers and hobbyists alike. Whether used in motor control, relay driving, or audio amplification, the TIP32C remains a reliable component in electronic design, providing excellent performance in demanding applications.
TIP32C Compare Parts
  • TIP32C vs TIP50G
  • TIP32C vs TIP50
  • TIP32C vs TIP50
  • TIP32C vs TIP50
  • TIP32C vs TIP49TU
  • TIP32C vs TIP49 TR
  • TIP32C vs TIP49 SL
  • TIP32C vs TIP49
  • TIP32C vs TIP49
  • TIP32C vs TIP49
  • TIP32C vs TIP49
  • TIP32C vs TIP49
  • TIP32C vs TIP48TU
  • TIP32C vs TIP48TU
  • TIP32C vs TIP48G
  • TIP32C vs TIP48
  • TIP32C vs TIP48
  • TIP32C vs TIP48
  • TIP32C vs TIP48
  • TIP32C vs TIP47TU
  • TIP32C vs TIP47TU
  • TIP32C vs TIP47G
  • TIP32C vs TIP47-BP
  • TIP32C vs TIP47 SL
  • TIP32C vs TIP47
  • TIP32C vs TIP47
  • TIP32C vs TIP47
  • TIP32C vs TIP47
  • TIP32C vs TIP47
  • TIP32C vs TIP42G
  • TIP32C vs TIP42CTU
  • TIP32C vs TIP42CTU
  • TIP32C vs TIP42CN
  • TIP32C vs TIP42CG
  • TIP32C vs TIP42C-BP
  • TIP32C vs TIP42C SL PBFREE
  • TIP32C vs TIP42C PBFREE
  • TIP32C vs TIP42C
  • TIP32C vs TIP42C
  • TIP32C vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time