☰
STD901T
STD901T
Active
Description:  TRANS NPN DARL 350V 4A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD901T Datasheet
History Price: $1.89000
In Stock: 9780
STD901T Specification
Specification
Part No
STD901T
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
350 V
Vce Saturation (Max) @ Ib, Ic
2V @ 20mA, 2A
Current - Collector Cutoff (Max)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1800 @ 2A, 2V
Power - Max
35 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
STD901T PDF Datasheet
STD901T Related Parts
STD01N
STD01N
Sanken Electric
TRANS NPN DARL 150V 10A TO3P-5L
STD03N
STD03N
Sanken Electric
TRANS NPN DARL 160V 15A TO3P-5L
STD127DT4
STD127DT4
STMicroelectronics
TRANS NPN 400V 4A DPAK
STD13003T4
STD13003T4
STMicroelectronics
TRANS NPN 400V 1.5A DPAK
STD1802T4
STD1802T4
STMicroelectronics
TRANS NPN 60V 3A DPAK
STD1802T4-A
STD1802T4-A
STMicroelectronics
TRANS NPN 60V 3A DPAK
STD1805-1
STD1805-1
STMicroelectronics
TRANS NPN 60V 5A IPAK
STD1805T4
STD1805T4
STMicroelectronics
TRANS NPN 60V 5A DPAK
STD2805T4
STD2805T4
STMicroelectronics
TRANS PNP 60V 5A DPAK
STD724T4
STD724T4
STMicroelectronics
TRANS NPN 30V 3A DPAK
STD790AT4
STD790AT4
STMicroelectronics
TRANS PNP 30V 3A DPAK
STD826T4
STD826T4
STMicroelectronics
TRANS PNP 30V 3A DPAK
STD901T Description
Overview of STMicroelectronics STD901T

The STMicroelectronics STD901T is a high-performance N-channel MOSFET designed for a variety of applications, including power management, switching, and amplification. This device is particularly suitable for use in power supplies, motor control, and other applications where efficient switching and low on-resistance are critical. The STD901T combines advanced technology with robust performance characteristics, making it a popular choice among engineers and designers.

Key Specifications

- Maximum Drain-Source Voltage (V_DS): The STD901T has a maximum drain-source voltage rating of 30 V, allowing it to handle a wide range of voltage applications while ensuring reliable operation.

- Continuous Drain Current (I_D): The device can support a continuous drain current of up to 30 A at a case temperature of 25°C. This high current capability makes it suitable for applications requiring significant power handling.

- On-Resistance (R_DS(on)): The STD901T features a low on-resistance of < 0.045 Ω at a gate-source voltage (V_GS) of 10 V. This low R_DS(on) minimizes power losses during operation, enhancing overall efficiency.

- Gate Threshold Voltage (V_GS(th)): The gate threshold voltage is typically between 1.0 V and 2.5 V, which allows for easy drive with low-voltage control signals. This characteristic is beneficial for interfacing with microcontrollers and other low-voltage logic devices.

- Total Gate Charge (Q_g): The total gate charge is approximately 20 nC at a V_GS of 10 V. This low gate charge contributes to faster switching speeds, making the STD901T suitable for high-frequency applications.

- Package Type: The STD901T is available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heatsinks for enhanced heat dissipation.

- Operating Temperature Range: The device operates over a wide temperature range of -55°C to 150°C, making it suitable for use in harsh environments and industrial applications.

Features and Functionalities

- Fast Switching Speed: The STD901T is designed for fast switching applications, with a rise time of approximately 30 ns and a fall time of about 50 ns. This rapid switching capability is essential for applications such as DC-DC converters and motor drivers.

- Robust Avalanche Rating: The device has a high avalanche energy rating, allowing it to withstand transient voltage spikes without failure. This feature enhances the reliability of the MOSFET in real-world applications.

- Low Thermal Resistance: The STD901T features low thermal resistance, which helps to maintain lower junction temperatures during operation. This characteristic is crucial for ensuring long-term reliability and performance.

- Easy to Drive: The low gate threshold voltage and low gate charge make the STD901T easy to drive with standard logic levels, simplifying circuit design and reducing component count.

Applications

The STD901T is suitable for a wide range of applications, including:

- Power Supplies: Its high current capability and low on-resistance make it ideal for use in switching power supplies, where efficiency is critical.

- Motor Control: The device is commonly used in motor control applications, including brushless DC motors and stepper motors, where fast switching and high efficiency are required.

- LED Drivers: The STD901T can be used in LED driver circuits, providing efficient control of LED lighting systems.

- Battery Management Systems: Its robust performance characteristics make it suitable for battery management applications, where reliable switching is essential for charging and discharging cycles.

Conclusion

The STMicroelectronics STD901T is a versatile and high-performance N-channel MOSFET that meets the demands of modern power management applications. With its wide voltage and current ratings, low on-resistance, and fast switching capabilities, it is an excellent choice for engineers looking to enhance the efficiency and reliability of their designs. Whether in power supplies, motor control, or battery management systems, the STD901T provides the performance and robustness needed for demanding environments.
STD901T Compare Parts
  • STD901T vs STD878T4
  • STD901T vs STD826T4
  • STD901T vs STD790AT4
  • STD901T vs STD724T4
  • STD901T vs STD2805T4
  • STD901T vs STD1805T4
  • STD901T vs STD1805-1
  • STD901T vs STD1802T4-A
  • STD901T vs STD1802T4
  • STD901T vs STD13003T4
  • STD901T vs STD127DT4
  • STD901T vs STD03N
  • STD901T vs STD01N
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend