☰
TIP142
TIP142
Active
Description:  TRANS NPN DARL 100V 10A TO247
Manufacturer:  STMicroelectronics
Datasheet:   TIP142 Datasheet
History Price: $2.43000
In Stock: 45440
TIP142 Specification
Specification
Part No
TIP142
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 10A
Current - Collector Cutoff (Max)
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 4V
Power - Max
125 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-247-3
Supplier Device Package
TO-247
TIP142 PDF Datasheet
TIP142 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP142 Description
The onsemi TIP142 is a high-performance NPN power transistor that is widely used in various applications, including linear and switching power supplies, motor control circuits, and audio amplification. It is known for its high current handling capability, low saturation voltage, and robust thermal performance, making it a popular choice among engineers and designers in the electronics industry.

## Key Specifications

1. General Features:
- Type: NPN Bipolar Junction Transistor (BJT)
- Package Type: TO-220, which provides effective thermal management and easy mounting in PCB designs.

2. Electrical Characteristics:
- Collector-Emitter Voltage (VCE): Maximum of 100 V, suitable for a range of medium-voltage applications.
- Collector Current (IC): Rated up to 10 A, allowing it to handle significant loads in various applications.
- Continuous Collector Current (IC): Typically 8 A at a case temperature of 25°C, providing ample headroom for standard operation.

3. Transistor Gains:
- DC Current Gain (hFE): Ranges from 40 to 320 at IC = 4 A, providing strong amplification capabilities for diverse applications.
- Pulse Current Gain (hFE): Typically higher during pulsed operation, ensuring efficient performance under transient conditions.

4. Saturation Characteristics:
- Collector-Emitter Saturation Voltage (VCE(sat)): Typically around 1.5 V at IC = 10 A and IB = 1 A, ensuring efficient operation in switching applications.
- Base-Emitter Saturation Voltage (VBE(sat)): Typically around 2 V at the same conditions, allowing for effective drive requirements.

5. Thermal Characteristics:
- Maximum Junction Temperature (TJ): Up to 150°C, enabling operation in high-temperature environments without failure.
- Thermal Resistance, Junction-to-Case (RθJC): Approximately 5 °C/W, facilitating effective heat dissipation and thermal management.

6. Switching Performance:
- Turn-On Time (ton): Typically around 0.4 µs, ensuring rapid response in switching applications.
- Turn-Off Time (toff): Approximately 0.2 µs, contributing to efficient operation in high-speed circuits.

## Applications

The onsemi TIP142 transistor is suitable for a wide range of applications, including:

- Power Supplies: Commonly used in linear power supplies and voltage regulators for effective power management.
- Motor Control: Ideal for driving DC motors and other inductive loads, providing efficient control and regulation.
- Audio Amplifiers: Utilized in audio amplification circuits for its high current capability and linear characteristics.
- Lighting Control: Employed in dimming circuits and LED drivers to manage power and improve efficiency.

## Conclusion

The onsemi TIP142 is a robust and versatile power transistor that offers excellent performance in various electronic applications. Its high current handling, low saturation voltage, and reliable thermal performance make it an ideal choice for designers looking to implement efficient power management and control solutions. With its proven reliability and strong amplification capabilities, the TIP142 continues to be a preferred option for a wide array of applications in the power electronics sector.
TIP142 Compare Parts
  • TIP142 vs TIP50G
  • TIP142 vs TIP50
  • TIP142 vs TIP50
  • TIP142 vs TIP50
  • TIP142 vs TIP49TU
  • TIP142 vs TIP49 TR
  • TIP142 vs TIP49 SL
  • TIP142 vs TIP49
  • TIP142 vs TIP49
  • TIP142 vs TIP49
  • TIP142 vs TIP49
  • TIP142 vs TIP49
  • TIP142 vs TIP48TU
  • TIP142 vs TIP48TU
  • TIP142 vs TIP48G
  • TIP142 vs TIP48
  • TIP142 vs TIP48
  • TIP142 vs TIP48
  • TIP142 vs TIP48
  • TIP142 vs TIP47TU
  • TIP142 vs TIP47TU
  • TIP142 vs TIP47G
  • TIP142 vs TIP47-BP
  • TIP142 vs TIP47 SL
  • TIP142 vs TIP47
  • TIP142 vs TIP47
  • TIP142 vs TIP47
  • TIP142 vs TIP47
  • TIP142 vs TIP47
  • TIP142 vs TIP42G
  • TIP142 vs TIP42CTU
  • TIP142 vs TIP42CTU
  • TIP142 vs TIP42CN
  • TIP142 vs TIP42CG
  • TIP142 vs TIP42C-BP
  • TIP142 vs TIP42C SL PBFREE
  • TIP142 vs TIP42C PBFREE
  • TIP142 vs TIP42C
  • TIP142 vs TIP42C
  • TIP142 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time