☰
TIP42A
TIP42A
Active
Description:  TRANS PNP 60V 6A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP42A Datasheet
History Price: $1.18000
In Stock: 31440
TIP42A Specification
Specification
Part No
TIP42A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
6 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP42A PDF Datasheet
TIP42A Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP42A Description

The TIP42A is a silicon epitaxial planar PNP power bipolar junction transistor manufactured by STMicroelectronics. It is designed for general-purpose power amplification and switching applications, particularly in medium-power linear and switching circuits.

This device belongs to the TIP42 series (TIP42A/B/C), where the suffix defines the maximum collector-emitter voltage rating. The TIP42A represents the lowest voltage variant within the family but maintains the same current handling capability and package format.

The transistor is typically used in complementary configurations with NPN counterparts such as TIP41 series devices.

## Device Classification and Structure

* Transistor type: PNP
* Technology: Silicon epitaxial planar
* Polarity: Negative polarity device (current flows from emitter to collector)
* Package: TO-220

The epitaxial planar structure provides:

* Improved gain linearity
* Better thermal stability
* Controlled breakdown characteristics

## Absolute Maximum Ratings

## Voltage Ratings

* Collector-emitter voltage (VCEO): -60 V
* Collector-base voltage (VCBO): -60 V
* Emitter-base voltage (VEBO): -5 V

These ratings define the safe operating limits under reverse bias conditions.

## Current Ratings

* Continuous collector current (IC): -6 A
* Peak collector current (ICM): typically higher for pulsed operation (limited by SOA)

## Power Dissipation

* Total power dissipation (Ptot): 65 W (at Tc = 25°C, with proper heatsinking)

## Thermal Limits

* Junction temperature (Tj): up to 150°C
* Storage temperature range: -65°C to +150°C

These values indicate suitability for moderate to high power applications when properly cooled.

## Electrical Characteristics

## DC Current Gain (hFE)

* Typical gain range: 15 to 75 (depending on collector current and operating conditions)

Gain characteristics:

* Lower gain at higher collector currents
* Wide variation across operating region
* Requires base drive design margin in switching applications

## Saturation Characteristics

* Collector-emitter saturation voltage (VCE(sat)):

* Typically around -1.5 V to -2.0 V at IC = -6 A

* Base-emitter saturation voltage (VBE(sat)):

* Typically around -2.0 V

These values are relatively high compared to MOSFETs, impacting efficiency in switching applications.

## Base-Emitter Voltage

* VBE (on-state): typically around -1.2 V to -2.0 V depending on current

## Leakage Currents

* Collector cut-off current (ICBO): low under normal conditions but increases with temperature
* Emitter cut-off current (IEBO): small under nominal bias

Leakage behavior must be considered in high-temperature designs.

## Safe Operating Area (SOA)

The TIP42A includes a defined safe operating area that constrains:

* Maximum current vs voltage
* Power dissipation limits
* Secondary breakdown effects

Key considerations:

* Secondary breakdown limits operation in linear mode at high voltage/current
* Derating required at elevated temperatures
* Pulsed operation allows higher instantaneous power within limits

SOA must be strictly observed in linear amplifier designs.

## Switching Characteristics

* Transition frequency (fT): typically around 3 MHz

Switching performance:

* Moderate speed device
* Not optimized for high-frequency switching
* Suitable for low-frequency switching and linear amplification

Turn-on and turn-off times are influenced by base drive and load conditions.

## Thermal Characteristics

## Thermal Resistance

* Junction-to-case thermal resistance (RθJC): approximately 1.9°C/W

## Thermal Management

* Requires heatsink for high power operation
* TO-220 package allows efficient heat transfer
* Thermal interface materials improve performance

Proper thermal design is essential to prevent thermal runaway.

## Package Information

## TO-220 Package

* Through-hole mounting
* तीन-pin configuration:

* Pin 1: Base
* Pin 2: Collector (also connected to tab)
* Pin 3: Emitter

Mechanical features:

* Metal tab for heatsink attachment
* High power dissipation capability
* Industry-standard footprint

## Complementary Pairing

The TIP42A is commonly used with:

* TIP41A (NPN counterpart)

This enables:

* Push-pull amplifier stages
* Class AB audio amplifiers
* Symmetrical output stages

## Application Domains

## Power Amplification

* Audio amplifiers
* Linear regulators
* Analog output stages

## Switching Applications

* Relay drivers
* Motor control (low-frequency)
* Power switching circuits

## General Purpose Use

* Series pass regulators
* Voltage control circuits
* Load drivers

## Design Considerations

## Base Drive Requirements

* Requires sufficient base current to ensure saturation
* Typical forced beta (β) design: 10–20 for switching

## Efficiency Considerations

* Higher conduction losses compared to MOSFETs
* VCE(sat) contributes to power dissipation

## Thermal Stability

* Risk of thermal runaway in linear mode
* Use emitter resistors or feedback stabilization

## Parallel Operation

* Not ideal for direct paralleling due to current sharing issues
* Requires ballast resistors

## Summary of Key Specifications

| Parameter | Value |
| -------------------- | ------------------------ |
| Transistor Type | PNP |
| Technology | Silicon epitaxial planar |
| VCEO | -60 V |
| VCBO | -60 V |
| VEBO | -5 V |
| IC (max) | -6 A |
| Power Dissation | 65 W |
| hFE | 15 – 75 |
| VCE(sat) | ~ -1.5 V to -2 V |
| Transition Frequency | ~3 MHz |
| Tj (max) | 150°C |
| Package | TO-220 |

## Engineering Assessment

The TIP42A is a robust and widely used PNP power transistor suitable for medium-power analog and switching designs.

Strengths:

* High current handling capability
* Simple drive requirements
* Widely available and well understood
* Suitable for linear operation

Limitations:

* Relatively low gain at high current
* High saturation voltage compared to modern MOSFETs
* Limited high-frequency performance
* Requires careful thermal management

From an engineering perspective, TIP42A remains a practical choice for legacy designs, linear amplifiers, and cost-sensitive applications, but is often replaced by MOSFET-based solutions in high-efficiency switching designs.
TIP42A Compare Parts
  • TIP42A vs TIP50G
  • TIP42A vs TIP50
  • TIP42A vs TIP50
  • TIP42A vs TIP50
  • TIP42A vs TIP49TU
  • TIP42A vs TIP49 TR
  • TIP42A vs TIP49 SL
  • TIP42A vs TIP49
  • TIP42A vs TIP49
  • TIP42A vs TIP49
  • TIP42A vs TIP49
  • TIP42A vs TIP49
  • TIP42A vs TIP48TU
  • TIP42A vs TIP48TU
  • TIP42A vs TIP48G
  • TIP42A vs TIP48
  • TIP42A vs TIP48
  • TIP42A vs TIP48
  • TIP42A vs TIP48
  • TIP42A vs TIP47TU
  • TIP42A vs TIP47TU
  • TIP42A vs TIP47G
  • TIP42A vs TIP47-BP
  • TIP42A vs TIP47 SL
  • TIP42A vs TIP47
  • TIP42A vs TIP47
  • TIP42A vs TIP47
  • TIP42A vs TIP47
  • TIP42A vs TIP47
  • TIP42A vs TIP42G
  • TIP42A vs TIP42CTU
  • TIP42A vs TIP42CTU
  • TIP42A vs TIP42CN
  • TIP42A vs TIP42CG
  • TIP42A vs TIP42C-BP
  • TIP42A vs TIP42C SL PBFREE
  • TIP42A vs TIP42C PBFREE
  • TIP42A vs TIP42C
  • TIP42A vs TIP42C
  • TIP42A vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time