ABS8
ABS8
Active
Description:  BRIDGE RECT 1P 800V 500MA ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS8 Datasheet
History Price: $0.33000
In Stock: 17600
ABS8 Specification
Specification
Part No
ABS8
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS8 PDF Datasheet
ABS8 Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS8 Description
The SMC Diode Solutions ABS8 is a high-performance Schottky barrier rectifier designed for various applications in power electronics. Schottky diodes are known for their low forward voltage drop and fast switching speeds, making them ideal for use in power supplies, converters, and other electronic circuits where efficiency is critical. Below is a detailed overview of the ABS8, including its specifications, features, and applications.

## Overview

The ABS8 is a Schottky diode that is particularly well-suited for high-frequency applications due to its fast recovery time and low forward voltage drop. This diode is commonly used in power management systems, including AC-DC converters, DC-DC converters, and battery charging circuits. Its robust design and reliable performance make it a popular choice among engineers and designers.

## Key Specifications

1. Type:
- Schottky Barrier Rectifier

2. Maximum Repetitive Reverse Voltage (V_RRM):
- 80V, which allows it to handle a wide range of voltage applications.

3. Forward Voltage Drop (V_F):
- Typically around 0.45V at a forward current of 1A, which contributes to its efficiency by minimizing power loss.

4. Maximum Forward Current (I_F):
- 8A, making it suitable for applications that require significant current handling.

5. Surge Current Rating (I_FSM):
- 50A, indicating the diode%27s ability to withstand short bursts of high current without damage.

6. Reverse Recovery Time (t_rr):
- Very fast recovery time, typically in the range of nanoseconds, which is advantageous for high-frequency switching applications.

7. Operating Temperature Range:
- -55°C to +150°C, allowing for operation in a variety of environmental conditions.

8. Thermal Resistance (RθJA):
- Junction-to-ambient thermal resistance is typically around 50°C/W, which helps in managing heat dissipation during operation.

9. Package Type:
- Available in various package types, including DO-214AA (SMC), which provides a compact footprint and efficient thermal performance.

## Features

- Low Forward Voltage Drop: The ABS8%27s low forward voltage drop enhances efficiency, particularly in power conversion applications, reducing energy loss and heat generation.
- Fast Switching Speed: The Schottky design allows for rapid switching, making it ideal for high-frequency applications such as switch-mode power supplies (SMPS).
- High Surge Current Capability: The ability to handle high surge currents makes the ABS8 suitable for applications where transient conditions may occur.
- Robust Construction: Designed to withstand harsh operating conditions, the ABS8 is built for reliability and longevity in various applications.

## Applications

The SMC Diode Solutions ABS8 is widely used in several applications, including:

- Power Supplies: Used in AC-DC and DC-DC converters to rectify and manage power efficiently.
- Battery Chargers: Ideal for use in battery management systems, where fast switching and low voltage drop are critical.
- LED Drivers: Employed in LED lighting applications to ensure efficient power conversion and management.
- Motor Control Circuits: Utilized in circuits that require fast switching and high current handling for motor drive applications.
- Telecommunications Equipment: Suitable for power management in telecom devices, where reliability and efficiency are paramount.

## Conclusion

The SMC Diode Solutions ABS8 is a versatile and efficient Schottky barrier rectifier that meets the demands of modern power electronics applications. With its low forward voltage drop, fast switching capabilities, and robust design, it is an excellent choice for engineers looking to enhance the performance and efficiency of their circuits. Whether in power supplies, battery management systems, or other electronic applications, the ABS8 provides reliable and effective solutions for a wide range of challenges in the field of electronics.
ABS8 Compare Parts
  • ABS8 vs ABSF15M
  • ABS8 vs ABS8U
  • ABS8 vs ABS8HREG
  • ABS8 vs ABS8H
  • ABS8 vs ABS8 REG
  • ABS8 vs ABS6U
  • ABS8 vs ABS6HREG
  • ABS8 vs ABS6H
  • ABS8 vs ABS6-HF
  • ABS8 vs ABS6-G
  • ABS8 vs ABS6 REG
  • ABS8 vs ABS6
  • ABS8 vs ABS6
  • ABS8 vs ABS6
  • ABS8 vs ABS6
  • ABS8 vs ABS6
  • ABS8 vs ABS4U
  • ABS8 vs ABS4HREG
  • ABS8 vs ABS4H
  • ABS8 vs ABS4 REG
  • ABS8 vs ABS4
  • ABS8 vs ABS4
  • ABS8 vs ABS4
  • ABS8 vs ABS2U
  • ABS8 vs ABS2MS_R2_00101
  • ABS8 vs ABS2HRGG
  • ABS8 vs ABS2HREG
  • ABS8 vs ABS28
  • ABS8 vs ABS26
  • ABS8 vs ABS24
  • ABS8 vs ABS22
  • ABS8 vs ABS210-13
  • ABS8 vs ABS210
  • ABS8 vs ABS210
  • ABS8 vs ABS20M
  • ABS8 vs ABS20M
  • ABS8 vs ABS20K
  • ABS8 vs ABS20J
  • ABS8 vs ABS20G
  • ABS8 vs ABS20D
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery