SS310
SS310
Active
Description:  DIODE SCHOTTKY 100V 3A DO214AB
Manufacturer:  Taiwan Semiconductor
Datasheet:   SS310 Datasheet
History Price: $0.16129
In Stock: 3600
SS310 Specification
Specification
Part No
SS310
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS310 PDF Datasheet
SS310 Related Parts
SS3003CH-TL-E
SS3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3003CH-TL-W
SS3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3020HE_R1_00001
SS3020HE_R1_00001
Panjit International
DIODE SCHOTTKY 20V 3A SOD123HE
SS3030HE_R1_00001
SS3030HE_R1_00001
Panjit International
DIODE SCHOTTKY 30V 3A SOD123HE
SS3040FL-F_R1_00001
SS3040FL-F_R1_00001
Panjit International
DIODE SCHOTTKY 40V SOD123FL
SS310 M6G
SS310 M6G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 R7G
SS310 R7G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 V7G
SS310 V7G
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310-HF
SS310-HF
Comchip Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS310A
SS310A
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS310B
SS310B
Yangjie Technology
SMB 100V 3.0A Diodes Rectifier
SS310B
SS310B
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AA
SS310 Description
Taiwan Semiconductor SS310 Overview

The Taiwan Semiconductor SS310 is a Schottky barrier rectifier designed for high-speed switching and low-voltage, high-current applications. Schottky diodes like the SS310 are known for their low forward voltage drop and fast switching capabilities, making them highly efficient in circuits that require quick response times and minimal power loss. This particular model is designed to handle moderate current levels and is commonly used in power rectification, power supplies, and signal protection circuits.

Schottky diodes, in general, offer significant advantages over conventional diodes, including lower forward voltage, which reduces power loss, and high switching speed, which makes them suitable for applications involving high-frequency signals. The SS310 is optimized for use in both general-purpose and specialized circuits, including power conversion, DC-DC converters, and power protection applications.

Key Features

* Schottky Barrier Technology: The SS310 utilizes Schottky barrier technology, which provides a low forward voltage drop (Vf) compared to standard diodes, making it more efficient in power conversion and rectification circuits.
* High Current Capability: This diode is capable of handling current up to 3A, making it suitable for moderate power applications such as power supplies and DC-DC converters.
* Low Forward Voltage Drop: The SS310 features a typical forward voltage drop of around 0.45V at 3A, which reduces power dissipation and increases the efficiency of circuits that use it.
* High-Speed Switching: The SS310 provides fast switching speeds, making it ideal for high-frequency applications, such as in RF circuits, power supplies, and automotive electronics.
* Reverse Voltage Protection: It has a reverse voltage rating of 40V, which makes it suitable for circuits with moderate reverse voltage conditions.
* Small Package: The SS310 comes in a standard DO-201AD package, which provides a compact footprint and is widely used in surface-mount and through-hole designs, making it versatile for various circuit configurations.
* Low Reverse Leakage: Schottky diodes are known for their low reverse leakage current, which enhances the efficiency of power supplies and reduces losses in circuits with high reverse voltages.
* High Reliability: Designed to provide stable performance, the SS310 is widely regarded for its high reliability in long-term operation.

Specifications

* Type: Schottky Barrier Rectifier
* Maximum Average Forward Current (If(av)): 3A
* Maximum Recurrent Peak Reverse Voltage (Vrrm): 40V
* Maximum Forward Voltage (Vf): 0.45V (typical at If = 3A)
* Maximum Reverse Leakage Current (Ir): 0.1mA at 40V (maximum)
* Operating Junction Temperature (Tj): -55°C to +125°C
* Package Type: DO-201AD (Axial-lead)
* Power Dissipation (Pd): 1W
* Storage Temperature (Tstg): -55°C to +150°C
* Peak Reverse Recovery Time (trr): Typically 50ns
* Maximum Peak Forward Surge Current (Ifsm): 100A (8.3ms, half sine wave)
* Capacitance (C): 100pF (at 1MHz)

Applications

* Power Supplies: The SS310 is commonly used in power rectification circuits, especially in low-voltage power supplies, where its fast switching capabilities and low forward voltage drop contribute to better efficiency.
* DC-DC Converters: In DC-DC converters, Schottky diodes like the SS310 are often employed in the rectification stage, helping to ensure minimal power loss during the conversion process.
* Battery Charging Circuits: The SS310's efficiency in rectifying and its low voltage drop make it suitable for use in battery charging circuits, particularly where energy efficiency is important.
* Power Protection Circuits: This diode is commonly used for over-voltage protection, reverse polarity protection, and transient voltage suppression, especially in automotive electronics, where the protection of sensitive components is crucial.
* RF Applications: The SS310’s fast switching characteristics make it suitable for applications that require handling high-frequency signals, such as RF circuits, low-voltage power supplies, and signal rectification.
* Solar Power Systems: In solar power systems, the SS310 is used for power rectification and conversion, providing reliable performance even under fluctuating input voltages.
* Automotive Electronics: It is used in automotive power systems for voltage regulation, power rectification, and as a protection device in electronic control modules.

Advantages

* High Efficiency: The SS310's low forward voltage drop reduces power dissipation, making it a highly efficient choice for power conversion and rectification.
* Fast Switching: With its fast switching speed, the SS310 is ideal for applications where quick response times are required, such as in high-frequency switching circuits.
* Low Reverse Leakage Current: The low reverse leakage current minimizes power losses when the diode is in its reverse-biased state, improving the overall efficiency of the circuit.
* Compact and Reliable: The SS310’s compact DO-201AD package ensures it can be easily integrated into a variety of designs, offering both reliability and space-saving benefits.
* Versatile Application: Its wide range of applications, from power supplies to automotive systems and RF circuits, makes it a versatile choice for designers in various industries.
* High Surge Current Handling: With a peak surge current capability of 100A, the SS310 is capable of handling transient spikes in current, protecting sensitive components in power circuits.

Limitations

* Moderate Reverse Voltage Rating: While the SS310’s reverse voltage rating of 40V is sufficient for many low-to-moderate voltage applications, it may not be suitable for high-voltage circuits. For such applications, higher-rated Schottky diodes may be necessary.
* Limited Power Dissipation: With a maximum power dissipation of 1W, the SS310 is not suited for high-power applications. For circuits requiring higher power handling, other Schottky diodes or standard diodes with higher power ratings may be more appropriate.
* Axial-lead Package: Although the DO-201AD package is versatile, its axial-lead configuration may not be as space-efficient for surface-mount designs compared to SMD diodes, making it less suitable for compact PCB designs.

Conclusion

The Taiwan Semiconductor SS310 Schottky diode is a reliable and efficient component for a wide range of applications, particularly where low-voltage rectification, high-speed switching, and energy efficiency are critical. Its low forward voltage drop, high surge current capability, and low reverse leakage make it ideal for use in power supplies, DC-DC converters, battery charging circuits, and signal protection applications. While its power dissipation and reverse voltage capabilities may limit its use in some high-power circuits, its versatility, efficiency, and reliability make it an excellent choice for many low-to-medium power applications. The SS310 is well-suited for a variety of industries, including consumer electronics, automotive systems, and renewable energy solutions, where reliable and efficient power management is crucial.
SS310 Compare Parts
  • SS310 vs SS3P6LHM3_A/H
  • SS310 vs SS3P6LHM3/87A
  • SS310 vs SS3P6LHM3/86A
  • SS310 vs SS3P6L-M3/87A
  • SS310 vs SS3P6L-M3/86A
  • SS310 vs SS3P6L-E3/87A
  • SS310 vs SS3P6L-E3/86A
  • SS310 vs SS3P6HM3/85A
  • SS310 vs SS3P6HM3/84A
  • SS310 vs SS3P6HE3/85A
  • SS310 vs SS3P6HE3/84A
  • SS310 vs SS3P6-M3/85A
  • SS310 vs SS3P6-M3/84A
  • SS310 vs SS3P6-E3/85A
  • SS310 vs SS3P6-E3/84A
  • SS310 vs SS3P5LHM3_A/I
  • SS310 vs SS3P5LHM3_A/H
  • SS310 vs SS3P5LHM3/87A
  • SS310 vs SS3P5LHM3/86A
  • SS310 vs SS3P5L-M3/87A
  • SS310 vs SS3P5L-M3/86A
  • SS310 vs SS3P5HM3/85A
  • SS310 vs SS3P5HM3/84A
  • SS310 vs SS3P5HE3/85A
  • SS310 vs SS3P5HE3/84A
  • SS310 vs SS3P5-M3/85A
  • SS310 vs SS3P5-M3/84A
  • SS310 vs SS3P5-E3/85A
  • SS310 vs SS3P5-E3/84A
  • SS310 vs SS3P4LHM3_A/I
  • SS310 vs SS3P4LHM3_A/H
  • SS310 vs SS3P4LHM3/87A
  • SS310 vs SS3P4LHM3/86A
  • SS310 vs SS3P4L-M3/87A
  • SS310 vs SS3P4L-M3/86A
  • SS310 vs SS3P4L-E3/87A
  • SS310 vs SS3P4L-E3/86A
  • SS310 vs SS3P4HM3J/84A
  • SS310 vs SS3P4HM3/85A
  • SS310 vs SS3P4HM3/84A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's