SS310A
SS310A
Active
Description:  DIODE SCHOTTKY 100V 3A DO214AC
Manufacturer:  Yangjie Technology
Datasheet:   SS310A Datasheet
History Price: $0.46000
In Stock: 400
SS310A Specification
Specification
Part No
SS310A
Category
Diodes - Rectifiers - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 5 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS310A PDF Datasheet
SS310A Related Parts
SS3003CH-TL-E
SS3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3003CH-TL-W
SS3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3020HE_R1_00001
SS3020HE_R1_00001
Panjit International
DIODE SCHOTTKY 20V 3A SOD123HE
SS3030HE_R1_00001
SS3030HE_R1_00001
Panjit International
DIODE SCHOTTKY 30V 3A SOD123HE
SS3040FL-F_R1_00001
SS3040FL-F_R1_00001
Panjit International
DIODE SCHOTTKY 40V SOD123FL
SS310
SS310
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310
SS310
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AB
SS310 M6G
SS310 M6G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 R7G
SS310 R7G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 V7G
SS310 V7G
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310-HF
SS310-HF
Comchip Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS310B
SS310B
Yangjie Technology
SMB 100V 3.0A Diodes Rectifier
SS310A Compare Parts
  • SS310A vs SS3P6LHM3_A/H
  • SS310A vs SS3P6LHM3/87A
  • SS310A vs SS3P6LHM3/86A
  • SS310A vs SS3P6L-M3/87A
  • SS310A vs SS3P6L-M3/86A
  • SS310A vs SS3P6L-E3/87A
  • SS310A vs SS3P6L-E3/86A
  • SS310A vs SS3P6HM3/85A
  • SS310A vs SS3P6HM3/84A
  • SS310A vs SS3P6HE3/85A
  • SS310A vs SS3P6HE3/84A
  • SS310A vs SS3P6-M3/85A
  • SS310A vs SS3P6-M3/84A
  • SS310A vs SS3P6-E3/85A
  • SS310A vs SS3P6-E3/84A
  • SS310A vs SS3P5LHM3_A/I
  • SS310A vs SS3P5LHM3_A/H
  • SS310A vs SS3P5LHM3/87A
  • SS310A vs SS3P5LHM3/86A
  • SS310A vs SS3P5L-M3/87A
  • SS310A vs SS3P5L-M3/86A
  • SS310A vs SS3P5HM3/85A
  • SS310A vs SS3P5HM3/84A
  • SS310A vs SS3P5HE3/85A
  • SS310A vs SS3P5HE3/84A
  • SS310A vs SS3P5-M3/85A
  • SS310A vs SS3P5-M3/84A
  • SS310A vs SS3P5-E3/85A
  • SS310A vs SS3P5-E3/84A
  • SS310A vs SS3P4LHM3_A/I
  • SS310A vs SS3P4LHM3_A/H
  • SS310A vs SS3P4LHM3/87A
  • SS310A vs SS3P4LHM3/86A
  • SS310A vs SS3P4L-M3/87A
  • SS310A vs SS3P4L-M3/86A
  • SS310A vs SS3P4L-E3/87A
  • SS310A vs SS3P4L-E3/86A
  • SS310A vs SS3P4HM3J/84A
  • SS310A vs SS3P4HM3/85A
  • SS310A vs SS3P4HM3/84A
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's