C6D08065Q-TR
C6D08065Q-TR
Active
Description:  DIODE SIL CARBIDE 650V 28A 4QFN
Manufacturer:  Wolfspeed
History Price: $3.52000
In Stock: 11600
C6D08065Q-TR Specification
Specification
Part No
C6D08065Q-TR
Category
Diodes - Rectifiers - Single
Manufacturer
Wolfspeed
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
28A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 8 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
20 μA @ 650 V
Capacitance @ Vr, F
518pF @ 0V, 1MHz
Mounting Type
Surface Mount
Package / Case
4-PowerVQFN
Supplier Device Package
4-QFN (8x8)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
C6D08065Q-TR PDF Datasheet
C6D08065Q-TR Related Parts
C6D04065A
C6D04065A
Wolfspeed
DIODE SIL CARB 650V 4A TO220-2
C6D04065E
C6D04065E
Wolfspeed
DIODE SIL CARB 650V 16A TO252-2
C6D06065A
C6D06065A
Wolfspeed
DIODE SIL CARB 650V 24A TO220-2
C6D06065E
C6D06065E
Wolfspeed
DIODE SIL CARB 650V 23A TO252-2
C6D06065G
C6D06065G
Wolfspeed
DIODE SIL CARB 650V 23A TO263-2
C6D06065Q-TR
C6D06065Q-TR
Wolfspeed
DIODE SIL CARBIDE 650V 21A 4QFN
C6D08065A
C6D08065A
Wolfspeed
DIODE SIL CARB 650V 30A TO220-2
C6D08065E
C6D08065E
Wolfspeed
DIODE SIL CARB 650V 29A TO252-2
C6D08065G
C6D08065G
Wolfspeed
DIODE SIL CARB 650V 30A TO263-2
C6D10065A
C6D10065A
Wolfspeed
DIODE SIL CARB 650V 37A TO220-2
C6D10065E
C6D10065E
Wolfspeed
DIODE SIL CARB 650V 35A TO252-2
C6D10065G
C6D10065G
Wolfspeed
DIODE SIL CARB 650V 36A TO263-2
C6D08065Q-TR Compare Parts
  • C6D08065Q-TR vs C6D10065Q-TR
  • C6D08065Q-TR vs C6D10065G-TR
  • C6D08065Q-TR vs C6D10065G
  • C6D08065Q-TR vs C6D10065E
  • C6D08065Q-TR vs C6D10065A
  • C6D08065Q-TR vs C6D08065G
  • C6D08065Q-TR vs C6D08065E
  • C6D08065Q-TR vs C6D08065A
  • C6D08065Q-TR vs C6D06065Q-TR
  • C6D08065Q-TR vs C6D06065G
  • C6D08065Q-TR vs C6D06065E
  • C6D08065Q-TR vs C6D06065A
  • C6D08065Q-TR vs C6D04065E
  • C6D08065Q-TR vs C6D04065A
  • C6D08065Q-TR vs C6D06065G-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description